EN
  • EN
  • DE

SN74ABTH18504APMR

Part No SN74ABTH18504APMR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC SCAN TEST UNIV TXRX 64LQFP / Scan Test Universal Bus Transceiver 20-Bit 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ABTH
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Scan Test Universal Bus Transceiver
Number of Circuits 20-Bit
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number 74ABTH18504
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255997-SN74ABTH18504APMR
Ultra Librarian 3D Model Ultra Librarian SN74ABTH18504APMR CAD Model

Description

SN74ABTH18504APMR from Texas Instruments

The SN74ABTH18504APMR is a high-performance integrated circuit from Texas Instruments designed to meet the rigorous demands of today's advanced digital systems. This particular IC is part of the ABT family, known for its bi-directional transceivers that facilitate the transfer of data between two buses in a fast and efficient manner.

This product is a 20-bit bus transceiver and comes with a 3-state output, which allows for connection to a bus or data lines where multiple peripherals may interface. The SN74ABTH18504APMR is characterized by its low-voltage, high-speed operation, making it an excellent choice for interfacing with 3.3V logic levels while maintaining compatibility with 5V systems.

Key features of the SN74ABTH18504APMR include:

  • High-Speed Data Transfer: It supports high-speed data transfer rates, which is essential for applications requiring rapid communication between devices.
  • Low Power Consumption: The device operates with reduced power consumption, contributing to the energy efficiency of the overall system.
  • Robust ESD Protection: The transceiver comes with built-in electrostatic discharge (ESD) protection, safeguarding the device from the potential damages caused by static electricity.
  • Wide Operating Temperature Range: It is designed to perform reliably in a wide range of temperatures, making it suitable for industrial applications.

With its 56-pin LQFP (Low Profile Quad Flat Package), the SN74ABTH18504APMR is designed to occupy minimal space on a printed circuit board (PCB) while providing excellent thermal performance. The package is also surface-mountable, which facilitates easier assembly and integration into various electronic systems.

Applications for this transceiver are diverse and include telecommunications, computing, networking, and data acquisition systems. Its ability to handle high data throughput with low power dissipation makes it a versatile component for designers looking to optimize their high-speed digital interfaces.

Overall, the SN74ABTH18504APMR is a testament to Texas Instruments' commitment to providing innovative and reliable solutions for the electronics industry. Its combination of speed, power efficiency, and robust design ensures that it can meet the needs of even the most demanding digital applications.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 36BIT 114LFBGA / Universal Bus Transceiver 36-Bit 114-BGA MICROSTAR (16x5.5)
Lowest to $6.3465
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $2.4864
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TVSOP / Universal Bus Transceiver 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP
Lowest to $2.0563
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess