EN
  • EN
  • DE

APA300-PQ208M

Part No APA300-PQ208M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 158 I/O 208QFP / ProASICPLUS Field Programmable Gate Array (FPGA) IC 158 73728 208-BFQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASICPLUS
Package Tray
Product Status Obsolete
Programmable Not Verified
Total RAM Bits 73728
Number of I/O 158
Number of Gates 300000
Voltage - Supply 2.3V ~ 2.7V
Mounting Type Surface Mount
Temperature Range - Operating -55°C ~ 125°C (TC)
Package / Case 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Base Product Number APA300
Standard Package 24 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 846717-APA300-PQ208M
Ultra Librarian 3D Model Ultra Librarian APA300-PQ208M CAD Model

Description

The APA300-PQ208M is a high-performance, low-power FPGA (Field Programmable Gate Array) from Microchip Technology, designed to meet the needs of a wide range of applications. This device is part of Microchip's ProASIC3 series and is characterized by its live at power-up capability, which ensures that the configuration is retained and the FPGA is operational immediately after power-up.

Key Features:

  • Density: The APA300-PQ208M offers a logic density of 300,000 system gates, providing ample space for complex digital systems and designs.
  • I/O Pins: With 130 user I/Os, this device allows for flexible interfacing with a wide range of peripherals and other digital systems.
  • Package: Encased in a 208-pin PQFP (Plastic Quad Flat Pack), the APA300-PQ208M offers a compact footprint that is suitable for space-constrained applications.
  • Performance: It delivers high-speed performance with system performance up to 350 MHz, enabling quick data processing and efficient operation in demanding environments.
  • Non-volatile: As a non-volatile FPGA, the APA300-PQ208M retains its configuration without the need for external memory, simplifying board design and improving security.
  • Reprogrammability: The device can be reprogrammed in the field, allowing for updates and modifications to the system design without the need to replace hardware components.
  • Low Power Consumption: It is designed for low power operation, minimizing power consumption and making it ideal for portable and power-sensitive applications.

Applications:

The APA300-PQ208M is versatile and can be used in various applications such as:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Communication infrastructure
  • Medical devices
  • Security systems

In conclusion, the APA300-PQ208M FPGA from Microchip Technology is a robust and flexible solution for designers looking to integrate complex logic functions into their systems with a device that offers a balance of performance, power efficiency, and design security.

You May Also Be Interested in

Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $900.9000 $900.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 231 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess