EN
  • EN
  • DE

PIC12C671-10I/SM

Part No PIC12C671-10I/SM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 8SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 12C
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number PIC12C671
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655054-PIC12C671-10I/SM
Ultra Librarian 3D Model Ultra Librarian PIC12C671-10I/SM CAD Model

Description

Product Overview: PIC12C671-10I/SM - Microchip Technology

The PIC12C671-10I/SM is a powerful microcontroller unit (MCU) from Microchip Technology, renowned for its compact form factor and versatile features. This MCU belongs to the PIC12C family, which is well-suited for a wide range of applications in the embedded systems domain. It is particularly popular in the areas of automation, consumer electronics, automotive, and IoT devices due to its reliability and efficiency.

The PIC12C671-10I/SM is designed with a high-performance RISC CPU, providing users with a robust platform for developing complex and responsive applications. This MCU operates at a speed of 10 MHz, ensuring swift processing and task execution. The device comes in a small outline 8-pin (SM) package, which is ideal for space-constrained applications.

One of the standout features of this MCU is its integrated 8-bit analog-to-digital converter (ADC), which offers four channels and allows for precise analog signal measurement and conversion. This makes the PIC12C671-10I/SM perfect for applications that require real-time monitoring and control of analog parameters.

In terms of memory, the PIC12C671-10I/SM is equipped with 1 KB of program memory and 68 bytes of RAM, providing ample space for code and data storage. The device also features an EEPROM with 128 bytes of storage, which is beneficial for storing non-volatile data that must be preserved between power cycles.

The MCU supports a wide operating voltage range from 4.0V to 5.5V, which is critical for battery-operated and portable devices. Additionally, the PIC12C671-10I/SM is characterized by its industrial temperature range, making it operable in extreme conditions (-40°C to +85°C).

For ease of programming and debugging, the device includes an In-Circuit Serial Programming™ (ICSP™) feature, allowing developers to program the MCU after it has been placed in a circuit. This is particularly useful for product updates and maintenance.

Overall, the PIC12C671-10I/SM is a versatile and reliable choice for designers and engineers looking to leverage Microchip Technology's expertise in microcontroller design for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess