The SN74ABT541BDBRG4 is a high-performance, octal buffer and line driver designed to provide bidirectional drive currents of up to 48 mA while maintaining high speed and low power consumption. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is part of the ABT family and is optimized for use in bus-oriented systems.
Key Features
- Technology: Advanced BiCMOS technology (ABT)
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Operating Voltage: 4.5V to 5.5V, making it compatible with TTL logic levels
- Drive Capability: High-drive outputs (-32 mA IOH, 64 mA IOL)
- Package: SSOP (Shrink Small Outline Package) with 20 pins
- Temperature Range: Specified from -40°C to 85°C
Applications
The device is suitable for a wide range of applications including:
- Bus Interface Buffers
- Data Transmission Lines
- Driving Heavily Loaded Backplanes
- Memory Address Drivers
- Switching Data between Bidirectional Buses
Performance Benefits
The SN74ABT541BDBRG4 offers several performance benefits:
- Its 3-state outputs ensure efficient data flow and prevent bus contention.
- Low power consumption is achieved through the use of ABT technology, which reduces power dissipation without sacrificing speed.
- High-speed operation is consistent with the ABT series characteristics, making it suitable for high-frequency signal processing.
Quality and Reliability
As with all Texas Instruments products, the SN74ABT541BDBRG4 is designed to meet high standards of quality and reliability. It is RoHS compliant and is designed to adhere to industry-standard specifications, ensuring compatibility and reliability in a wide range of applications.