EN
  • EN
  • DE

DS1225Y200IND

Part No DS1225Y200IND
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description NVRAM NVSRAM Parallel 64K-Bit 5V 28-Pin EDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 200 ns
Data Bus Width 8 b
Density 64 kb
Interface Parallel
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 8 kB
Memory Type Non-Volatile, RAM, SRAM
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of Pins 28
Operating Supply Voltage 5 V
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1029895-DS1225Y200IND
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1225Y200IND CAD Model

Description

Maxim Integrated DS1225Y-200IND Nonvolatile SRAM

The DS1225Y-200IND is a high-performance, 64k Nonvolatile SRAM module designed by Maxim Integrated. This robust memory solution provides a unique combination of volatile and nonvolatile memory functionality, making it an ideal choice for critical data storage applications where data persistence after power loss is crucial.

With a storage capacity of 64 kilobytes (8K x 8), the DS1225Y-200IND offers ample space for storing important configuration data, system logs, or any other data type that must be preserved across power cycles. The nonvolatile aspect of this SRAM is maintained by an integrated lithium energy cell, which has a lifespan of over 10 years, ensuring long-term reliability for industrial applications.

The device operates at a speed of 200ns access time, which allows for swift read and write operations, contributing to the overall system performance. This speed is particularly beneficial in environments where time-critical data processing is a necessity.

Designed with industrial applications in mind, the DS1225Y-200IND is characterized by its industrial temperature range, operating reliably between -40°C to +85°C. This makes it suitable for use in harsh environments, where standard memory solutions might fail.

The module comes in a 28-pin, 600-mil DIP package, making it compatible with standard sockets and easy to integrate into existing systems without the need for additional hardware modifications. This ease of integration is further supported by the module's JEDEC standard pinout, which aligns with common industry layouts.

Moreover, the DS1225Y-200IND features an automatic write-protect feature during power-up and power-down transitions. This ensures the integrity of the data by preventing unintended writes that could occur during unstable power conditions.

Overall, the DS1225Y-200IND from Maxim Integrated is a reliable and durable choice for systems that require nonvolatile memory with high-speed access, robust data retention, and operation under extreme environmental conditions. Its user-friendly design and compatibility make it an excellent option for a wide range of industrial and mission-critical applications.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess