EN
  • EN
  • DE

CY54FCT244TDMB

Part No CY54FCT244TDMB
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description CY54FCT244T OCTAL BUFFERS AND LI / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54FCT244
Standard Package 20 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 581572-CY54FCT244TDMB
Ultra Librarian 3D Model Ultra Librarian CY54FCT244TDMB CAD Model

Description

Product Overview: CY54FCT244TDMB by Texas Instruments

The CY54FCT244TDMB is a high-performance, non-inverting octal buffer/line driver designed by Texas Instruments to meet the demanding needs of high-speed data communication and signal processing applications. This integrated circuit is part of the FCT family, which is renowned for its fast propagation delays, low input and output leakage currents, and low power consumption.

Key Features

  • Octal Bus Interface: The device features eight non-inverting buffer/line driver circuits, which makes it ideal for interfacing with 8-bit data buses.
  • BiCMOS Technology: Manufactured using advanced BiCMOS technology, the CY54FCT244TDMB offers the perfect blend of speed and power efficiency, ensuring minimal power dissipation even at high operating frequencies.
  • High-Speed Operation: With fast propagation delays and output transition times, this component supports high-speed data transmission, making it suitable for performance-critical applications.
  • Drive Capability: The device is capable of driving heavily loaded outputs with a 64 mA sink and source capability, ensuring reliable signal integrity even in demanding environments.
  • Low Power Consumption: Despite its high-speed capabilities, the CY54FCT244TDMB maintains low power consumption, a critical feature for energy-sensitive designs.
  • Tri-State Outputs: It includes tri-state outputs, which can be placed in a high-impedance state, allowing for bus-oriented applications and easier multi-driver line sharing.
  • Package Type: The CY54FCT244TDMB is available in a durable, surface-mount DB package, providing robustness and ease of integration into various circuit designs.

Applications

The versatility of the CY54FCT244TDMB makes it suitable for a wide range of applications, including:

  • Memory address driving
  • Data bus driving and buffering
  • Input/output port expansion
  • Signal path isolation to prevent noise
  • Communication systems
  • Computer motherboards and peripheral expansion

With its combination of speed, power efficiency, and driving capacity, the CY54FCT244TDMB from Texas Instruments stands out as a reliable choice for designers and engineers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.6941 $60.6941
3+ $49.8003 $149.4009
4+ $48.2441 $192.9764
5+ $46.6878 $233.4390
6+ $45.1316 $270.7896
8+ $40.4628 $323.7024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess