Product Overview: MC74VHC1GT32DFT2 from ON Semiconductor
The MC74VHC1GT32DFT2 is a high-performance, single-gate logic IC from ON Semiconductor that offers a 2-input OR gate functionality. This device is part of the VHC family, which is known for its low power consumption and high noise immunity, making it an ideal choice for a wide range of applications in modern electronic systems.
Key Features
- Logic Type: 2-Input OR Gate
- Supply Voltage Range: 2.0V to 5.5V, accommodating a variety of logic level requirements and ensuring compatibility with both 3.3V and 5V systems.
- High-Speed Performance: The MC74VHC1GT32DFT2 offers a propagation delay (tPD) of 5.2ns at VCC = 5V, enabling quick signal processing for high-speed applications.
- Low Power Dissipation: With a power-down protection feature on inputs, the device ensures low power consumption when not in active operation.
- High Noise Immunity: Characteristic of the VHC family, this product has an enhanced noise immunity, making it robust in electrically noisy environments.
- Output Drive Capability: Capable of driving up to 8 LSTTL loads, providing the ability to interface with various logic families.
- Compact Package: Available in a space-saving SC-88A package, which is suitable for high-density mounting and saves valuable board space.
Applications
The MC74VHC1GT32DFT2 is versatile and can be used in a multitude of applications, including:
- Portable Devices
- Computing
- Data Storage
- Signal Processing
- Logic Level Shifting
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MC74VHC1GT32DFT2 is manufactured under strict quality control standards, ensuring reliable performance and longevity in your electronic circuits. The device is also supported by ON Semiconductor's technical documentation and application support, providing designers with comprehensive resources to integrate this component into their projects effectively.