EN
  • EN
  • DE

SN74ABT5401DWG4

Part No SN74ABT5401DWG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 28SOIC / Buffer, Inverting 1 Element 11 Bit per Element 3-State Output 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 11
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number 74ABT5401
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260079-SN74ABT5401DWG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT5401DWG4 CAD Model

Description

SN74ABT5401DWG4 Octal Buffers/Drivers with 3-State Outputs

The SN74ABT5401DWG4 is a high-performance, octal buffer and driver component designed by Texas Instruments, renowned for its expertise in semiconductor design and manufacturing. This integrated circuit is specifically engineered to address the needs of high-speed memory drivers, bus-oriented receivers, and transmitters, making it an ideal choice for a wide range of applications in computing, telecommunications, and industrial markets.

Featuring eight non-inverting buffers and drivers with 3-state outputs, the SN74ABT5401DWG4 can be used to drive bus lines or buffer memory address registers. Its 3-state outputs ensure that multiple chips can be connected to the same bus, which is essential for complex digital systems where bus contention needs to be minimized.

Constructed with the BiCMOS technology, this device combines the high speed of CMOS with the low power consumption of bipolar transistors. The SN74ABT5401DWG4 operates over a broad voltage range of 4.5V to 5.5V, making it compatible with TTL logic levels while providing the benefits of higher speed and lower power dissipation.

Key features of the SN74ABT5401DWG4 include:

  • High-Speed Operation: This device is capable of operating at high speeds, which is crucial for modern digital systems that require rapid data transfer and processing.
  • Low Power Consumption: With BiCMOS technology, it achieves a balance between speed and power efficiency, reducing the overall energy consumption of the systems in which it is used.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to common bus systems without the risk of bus contention, providing greater design flexibility.
  • Wide Operating Voltage Range: Compatibility with 4.5V to 5.5V power supplies ensures that this device can be easily integrated into various circuit designs without the need for additional voltage regulation.
  • Robust Packaging: The SN74ABT5401DWG4 is offered in a 24-pin SOIC package, which is both durable and space-efficient, suitable for compact electronic assemblies.

With its robust design and advanced features, the SN74ABT5401DWG4 from Texas Instruments stands out as a reliable and versatile component for any high-speed digital interfacing needs. Its ability to drive heavy loads while maintaining signal integrity makes it a preferred choice for designers looking to build efficient and high-performing electronic systems.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess