EN
  • EN
  • DE

SN74ABT2245NG4

Part No SN74ABT2245NG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20DIP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA; 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74ABT2245
Other Names SN74ABT2245NE4,SN74ABT2245NE4
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260080-SN74ABT2245NG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT2245NG4 CAD Model

Description

The SN74ABT2245NG4 is an advanced high-speed BiCMOS octal bus transceiver from Texas Instruments designed for asynchronous communication between data buses. This integrated circuit is a part of the ABT family, which is known for its high drive and low input capacitance, making it an excellent choice for interfacing with bus lines in a bidirectional manner.

Key Features

  • BiCMOS Technology: The SN74ABT2245NG4 leverages BiCMOS technology, offering a perfect blend of speed and low power consumption, which is essential for modern high-speed digital applications.
  • Octal Bus Transceiver: This device features eight bidirectional transceivers, allowing for efficient two-way data transfer between buses.
  • Direction Control: The direction of data flow is managed by the direction control inputs (DIR), which enable the flexibility of controlling the direction on a per-bit basis.
  • Output Enable (OE): The OE inputs disable the outputs, ensuring that the bus lines are effectively placed in a high-impedance state, thus preventing bus contention.
  • Wide Operating Range: It operates over a broad voltage range, accommodating various system requirements and enhancing compatibility with other logic families.

Applications

The SN74ABT2245NG4 is ideal for a wide array of applications that require efficient data transfer between two buses. These include:

  • Data communication systems
  • Networking equipment and switches
  • Signal gating
  • Bus interface and extension
  • Memory driving

Package and Quality

The SN74ABT2245NG4 comes in a PDIP (Plastic Dual-In-Line Package) with 20 pins, ensuring ease of integration into various circuit boards. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for reliability and performance.

Whether you're designing a complex data communication system or simply need a reliable bus transceiver for a basic interfacing task, the SN74ABT2245NG4 by Texas Instruments is a solid choice that combines speed, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess