Product Overview: Texas Instruments TLV2461IDBVT
The TLV2461IDBVT is a high-performance, low-power, Rail-to-Rail Input/Output operational amplifier from Texas Instruments. This op-amp is part of the TLV246x family that is designed to operate with a single or dual power supply, making it extremely versatile for a wide range of applications. The TLV2461IDBVT is particularly suitable for battery-powered systems, portable devices, and other applications where power efficiency is critical.
With its wide bandwidth of 6.4 MHz and a slew rate of 1.6 V/μs, this operational amplifier is capable of handling high-speed signals while maintaining precision. The TLV2461IDBVT also features a low input bias current, which is crucial for sensor interface and measurement applications where accuracy is paramount.
The device is available in a compact SOT-23-5 package, making it an ideal choice for space-constrained applications. Its small footprint does not compromise its performance, offering a low quiescent current of just 500 μA per channel, which helps in extending battery life in portable applications.
The TLV2461IDBVT can operate over a wide supply range of 2.7V to 6V, providing designers with flexibility in various circuit designs. Additionally, it features an extended temperature range of -40°C to 125°C, ensuring reliable operation under extreme conditions.
Key features of the TLV2461IDBVT include:
- Rail-to-Rail input/output
- Low distortion
- High output drive: ±80 mA
- MicroPower operation: 500 μA/channel
- Wide bandwidth: 6.4 MHz
- High slew rate: 1.6 V/μs
- Robust electrostatic discharge (ESD) protection
- Operational over a broad temperature range (-40°C to 125°C)
The TLV2461IDBVT is an excellent choice for designers looking for an operational amplifier that delivers both high performance and power efficiency. Its comprehensive feature set makes it suitable for a broad spectrum of applications, including active filters, audio electronics, sensor amplifiers, and portable communication devices.