EN
  • EN
  • DE

PIC18F65J10T-I/PT

Part No PIC18F65J10T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 18J
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 50
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name PIC18F65J10
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F65J10TIPT, PIC18F65J10T-I/PTCT, PIC18F65J10T-I/PT-ND, PIC18F65J10T-I/PTTR
Quantity per package 1200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889677-PIC18F65J10T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F65J10T-I/PT CAD Model

Description

Microchip Technology PIC18F65J10T-I/PT Microcontroller

The PIC18F65J10T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its exceptional versatility and efficiency in a wide range of embedded applications. This powerful MCU is based on Microchip's advanced PIC18 architecture, providing users with a robust set of features that make it ideal for complex and demanding tasks in industrial, automotive, and consumer electronics markets.

This MCU comes in a 64-TQFP (Thin Quad Flat Pack) package, making it suitable for surface-mount technology (SMT) and offering a compact footprint for space-constrained applications. The PIC18F65J10T-I/PT operates at a voltage range of 2.0V to 3.6V, which allows for low-power consumption, crucial for battery-powered or energy-efficient devices.

Key Features of the PIC18F65J10T-I/PT:

  • Enhanced Flash Memory: Equipped with 32KB of flash memory, this MCU provides ample space for application code, which is essential for complex programming tasks and future firmware updates.
  • High-Speed Performance: With a maximum CPU speed of 40 MHz, the PIC18F65J10T-I/PT delivers rapid processing capabilities that can meet the requirements of speed-sensitive applications.
  • Rich Peripheral Set: The device includes a variety of built-in peripherals, such as multiple timers, USART, SPI, and I2C modules, which facilitate easy integration with other components and reduce the need for additional external components.
  • Analog Features: It also boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for accurate analog signal measurement and conversion.
  • Extended Temperature Range: This MCU is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.

The PIC18F65J10T-I/PT microcontroller is also supported by Microchip's comprehensive development tools, including MPLAB® IDE and MPLAB® XC Compilers, which provide a streamlined development experience from initial design to final deployment. With its combination of memory, speed, and I/O capabilities, the PIC18F65J10T-I/PT is well-suited for a variety of applications that require a high degree of control and connectivity.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0000 $54.0000
21+ $4.9231 $103.3851
32+ $4.7693 $152.6176
44+ $4.6154 $203.0776
57+ $4.4616 $254.3112
75+ $4.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess