EN
  • EN
  • DE

SN74ABT16843DL

Part No SN74ABT16843DL
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC 18BIT BUS-INTRFC D 3ST 56SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 4.5 V ~ 5.5 V
Independent Circuits 2
Delay Time - Propagation 4ns
Current - Output High, Low 32mA, 64mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 766881-SN74ABT16843DL
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ABT16843
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SN74ABT16843DL CAD Model

Description

The SN74ABT16843DL from Texas Instruments is a high-performance, integrated circuit designed to meet the rigorous demands of modern digital systems. This device belongs to the ABT family of products, known for their advanced biCMOS technology that seamlessly blends the high speed of CMOS with the low power consumption and drive capabilities of bipolar transistors.

Key Features

  • Technology: Advanced BiCMOS Technology (ABT)
  • Logic Type: 20-Bit Transparent D-Type Latches with 3-State Outputs
  • Voltage Range: Operates from 4.5 V to 5.5 V
  • Speed: Fast propagation delay times
  • Drive Capability: Capable of driving heavily loaded outputs with high fan-out requirements
  • Package: 56-Pin SSOP (Shrink Small-Outline Package)

Product Applications

The SN74ABT16843DL is suitable for a wide range of applications that require high-speed data transfer and storage. It is particularly useful in systems where data needs to be captured and held until required, such as:

  • Computers and Computer Peripherals
  • Communication Infrastructure
  • Data Storage Equipment
  • Industrial Control Systems
  • Networking Equipment

Performance and Quality

With its robust latch function, the SN74ABT16843DL ensures data integrity by holding the information stable once it has been input, regardless of subsequent changes to the input signals. The transparent mode of the latches allows real-time data flow when the latch-enable (LE) input is high. The 3-state outputs contribute to bus-oriented applications by allowing multiple devices to share a common data path. The high drive capability of the ABT16843DL makes it a preferred choice for driving heavy loads with minimal signal degradation.

Reliability

Manufactured by Texas Instruments, a leader in semiconductor design and production, the SN74ABT16843DL is built to the highest quality standards. The device is tested rigorously to ensure it meets TI's stringent reliability criteria, providing designers with confidence in its performance and longevity in their applications.

You May Also Be Interested in

Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Renesas Electronics America
IC LATCH FLIP FLOP REGISTER DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Need more? Email Us
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess