EN
  • EN
  • DE

LP8556TMX-E05/NOPB

Part No LP8556TMX-E05/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 25MA 20DSBGA / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Dimming 25mA 20-DSBGA (2.04x1.78)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 20V
Current - Output / Channel 25mA
Frequency 312kHz, 625kHz, 1250kHz
Applications Backlight
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-WFBGA, DSBGA
Supplier Device Package 20-DSBGA (2.04x1.78)
Base Product Number LP8556
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LP8556TMX-E05/NOPB,TEXTISLP8556TMX-E05/NOPB
Standard Package 3,000
Win Source Part Number 1153859-LP8556TMX-E05/NOPB
Ultra Librarian 3D Model Ultra Librarian LP8556TMX-E05/NOPB CAD Model

Description

The LP8556TMX-E05/NOPB is a high-efficiency, LED backlight driver designed and manufactured by Texas Instruments. This driver is specifically engineered to provide a high-quality, cost-effective solution for driving LEDs in medium-sized LCD panels that are commonly used in notebooks, tablets, and other portable devices.

Key Features

  • High-Efficiency: The LP8556TMX-E05/NOPB boasts an impressive high power efficiency, which is critical for battery-powered devices, helping to extend battery life and reduce heat generation.
  • Configurable LED String: It supports up to 30 LEDs in series, allowing for a flexible configuration to match specific design requirements of various screen sizes and brightness levels.
  • Smooth Dimming: It offers a wide dimming range with 256 exponential or linear dimming steps, ensuring smooth transitions and excellent control over the backlight brightness.
  • Adaptive Power Supply: The device features an integrated boost converter that adapts to the LED forward voltage requirements, providing a stable power supply for consistent illumination.
  • Protection Features: It includes built-in protection against over-temperature, LED open-circuit, and LED short-circuit, enhancing the reliability and longevity of the backlight system.

Applications

The LP8556TMX-E05/NOPB is ideally suited for a variety of applications, including:

  • Notebook computers
  • Tablets
  • Portable media players
  • Other devices with medium-sized LCD panels

Environmental and Quality Certifications

The NOPB designation indicates that this product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications. Furthermore, Texas Instruments is known for its commitment to quality, and this product is no exception, being manufactured to meet the highest industry standards.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9391 $51.6505
130+ $0.7705 $100.1650
205+ $0.7465 $153.0325
280+ $0.7224 $202.2720
360+ $0.6983 $251.3880
480+ $0.6261 $300.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,774 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess