EN
  • EN
  • DE

SN74ABT16652DLRG4

Part No SN74ABT16652DLRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT BUS TRANSCEIVERS AND REGISTERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253105-SN74ABT16652DLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABT16652DLRG4 CAD Model

Description

Product Overview: SN74ABT16652DLRG4

The SN74ABT16652DLRG4 is a high-performance integrated circuit from Texas Instruments designed for seamless data flow and interface logic conversions between mismatched bus widths. This 16-bit transceiver and register is part of the ABT family, which is known for its advanced biCMOS technology, offering both high-speed operation and low power consumption.

Key Features

  • Bus Interface: The device features two 8-bit or a single 16-bit bus interface, which can be utilized for bidirectional data flow. It is perfect for applications requiring data transfer between different bus widths, ensuring compatibility and efficient communication.
  • Flexible Operation: With separate output-enable (OE) and direction (DIR) controls for each byte, the SN74ABT16652DLRG4 allows for flexible control over data transmission direction and output activation.
  • High-Speed Performance: The ABT series is renowned for its high-speed data transmission capabilities, making this device an ideal choice for systems that require rapid data processing and minimal signal propagation delay.
  • Low Power Consumption: Despite its high-speed capabilities, it maintains low power dissipation. This characteristic is crucial for energy-sensitive applications where efficiency is paramount.

Applications

The SN74ABT16652DLRG4 is a versatile component that can be used in a variety of applications, including:

  • Data communication systems
  • Memory interface circuits
  • Microprocessor or microcontroller bus interfaces
  • Networking and telecommunication equipment

Technical Specifications

  • Package: The device is offered in a 56-Pin SSOP package, providing a compact footprint for space-constrained applications.
  • Supply Voltage: It operates at a nominal supply voltage of 5V, compatible with TTL logic levels, and ensuring easy integration into existing systems.
  • Operating Temperature: The SN74ABT16652DLRG4 is designed to operate over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Overall, the SN74ABT16652DLRG4 from Texas Instruments is a robust and reliable solution for systems that require high-speed data transfer and interfacing between buses of different sizes. Its advanced features and specifications make it a top choice for designers and engineers looking to optimize their data communication hardware.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5028 $52.5420
35+ $2.8741 $100.5935
54+ $2.7843 $150.3522
75+ $2.6945 $202.0875
96+ $2.6047 $250.0512
129+ $2.3352 $301.2408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess