EN
  • EN
  • DE

SN65MLVD201D

Part No SN65MLVD201D
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 1/1 Transceiver Half LVDS, Multipoint 8-SOIC
Manufacturer Texas Instruments
Package Tube
Family Name 65MLVD201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number 296-14187-5, -SN65MLVD201DG4-NDR, -296-14187-5, -SN65MLVD201DG4, -SN65MLVD201D-NDR, -296-14187-5-ND
Quantity per package 75
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847708-SN65MLVD201D
Ultra Librarian 3D Model Ultra Librarian SN65MLVD201D CAD Model

Description

Product Overview: SN65MLVD201D from Texas Instruments

The SN65MLVD201D is a robust and versatile differential line driver and receiver from Texas Instruments, designed to meet the demands of high-speed data transmission over long cables or noisy environments. This integrated circuit is part of Texas Instruments' M-LVDS (Multipoint Low-Voltage Differential Signaling) product line, which is known for its low power consumption and high immunity to noise, making it an ideal solution for applications such as backplane interconnects, clock distribution networks, and digital control systems.

Key Features

  • High-Speed Data Transmission: The SN65MLVD201D supports data rates up to 200 Mbps, allowing for efficient communication in time-critical applications.
  • Low-Voltage Differential Signaling: By utilizing M-LVDS technology, the device achieves low power dissipation and reduced electromagnetic interference (EMI), which is crucial for maintaining signal integrity.
  • Robustness: The device is characterized for operation from -40°C to 85°C and is designed to withstand the rigors of industrial environments.
  • Fail-Safe Receiver: The receiver inputs provide a fail-safe feature that ensures a known state if the inputs are open or shorted, enhancing the reliability of the communication system.
  • Compatibility: The SN65MLVD201D is compatible with other M-LVDS standards, ensuring interoperability with existing systems and components.

Applications

The SN65MLVD201D is suitable for a wide range of applications that require reliable high-speed data transmission. Its typical applications include:

  • Telecommunications equipment
  • Networking switches and routers
  • Industrial control and automation systems
  • Backplane data communication
  • High-speed clock distribution

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN65MLVD201D is no exception. It is manufactured using advanced semiconductor processes and rigorously tested to ensure it meets the highest industry standards. Customers can rely on this product to deliver consistent performance and longevity in their systems.

For designers and engineers looking for a dependable, high-speed communication solution, the SN65MLVD201D from Texas Instruments stands out as a top choice, offering both performance and peace of mind.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9580 $51.4540
31+ $3.2476 $100.6756
48+ $3.1461 $151.0128
66+ $3.0446 $200.9436
85+ $2.9432 $250.1720
114+ $2.6387 $300.8118
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,715 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess