Product Overview: Texas Instruments TRS202IPWR
The TRS202IPWR is a high-quality, dual-channel RS-232 transceiver from Texas Instruments designed to meet the requirements of TIA/EIA-232-F and provide electrostatic discharge (ESD) protection greater than 15 kV. This integrated circuit is optimized for operation in harsh environments and is suitable for a wide range of applications in telecommunications, networking, and industrial markets.
Key Features
- Interface Type: RS-232
- Number of Drivers/Receivers: 2/2
- Supply Voltage Range: 3.0 V to 5.5 V
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: TSSOP-16
- ESD Protection: Over 15 kV on bus-pin
- Data Rate: Up to 250 kbps
- Low-Power Shutdown: Yes
- RoHS: Compliant
Applications
The TRS202IPWR is ideal for applications requiring reliable data transmission and reception over RS-232 communication ports. It is commonly used in point-of-sale terminals, computer peripherals, modems, and industrial control systems that necessitate a robust and protected interface. Its low-power shutdown feature also makes it suitable for battery-powered applications, such as portable devices and handheld equipment.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the TRS202IPWR is no exception. The device is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. Its ESD protection feature safeguards the transceiver from sudden electrostatic discharges, providing peace of mind for designers and engineers when implementing the TRS202IPWR in their systems.