EN
  • EN
  • DE

74LCX10MTC

Part No 74LCX10MTC
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Low Voltage Triple 3-Input NAND Gate with 5V Tolerant Inputs | IC GATE NAND 3CH 3-INP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type NAND Gate
Number of Inputs 3
Supply Voltage (V) 2.3V ~ 3.6V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 4.9ns at 3.3V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 74LCX10
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1132331-74LCX10MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LCX10MTC CAD Model

Description

ON Semiconductor 74LCX10MTC Triple 3-Input NAND Gate

The ON Semiconductor 74LCX10MTC is a high-performance CMOS triple 3-input NAND gate integrated circuit designed to meet the demanding requirements of today's fast-paced electronic industry. This device is part of the LCX series, which is known for its low voltage operation and significantly reduced power consumption without sacrificing speed and performance.

The 74LCX10MTC operates at a voltage range of 2.0V to 3.6V, making it an excellent choice for interfacing with 3.3V systems and also compatible with 5V TTL logic levels. This feature allows for mixed-voltage system integration, providing designers with greater flexibility in combining devices operating at different voltage levels within the same system.

One of the key attributes of the 74LCX10MTC is its 5V tolerant inputs, which allow for down translation to 3.3V without the need for external components. The inputs can handle 5V signals even when the device is powered at 3.3V, ensuring compatibility with legacy systems and simplifying the design process.

This device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. The robust temperature range makes the 74LCX10MTC suitable for industrial applications as well as consumer electronics where temperature variations can be a concern.

The 74LCX10MTC features a propagation delay of approximately 4.5ns at 3.3V, providing the speed needed for high-frequency applications. Additionally, the low power consumption and reduced noise generation of this device make it ideal for use in battery-powered devices and other applications where power efficiency is crucial.

ON Semiconductor's 74LCX10MTC comes in a TSSOP-14 (Thin Shrink Small Outline Package) which is a space-saving package, making it suitable for use in compact PCB layouts. The small footprint of the package allows for higher density of components on the board, which is beneficial for miniaturized electronic assemblies.

In summary, the 74LCX10MTC from ON Semiconductor is a versatile and efficient solution for implementing triple 3-input NAND gate logic functions in a wide range of applications, from consumer electronics to industrial control systems.

You May Also Be Interested in

Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Toshiba Semiconductor and Storage
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC T/R
Lowest to $0.1414
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7390
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO / NAND Gate IC 4 Channel 14-SO
Lowest to $0.2509
NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess