EN
  • EN
  • DE

DS10BR150TSD/NOPB

Part No DS10BR150TSD/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER LVDS 1CH 1GBPS 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications LVDS
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Max) 1Gbps
Number of Channels 1
Delay Time 380ps
Capacitance - Input 1.7pF
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 16mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-WSON (3x3)
Win Source Part Number 014654-DS10BR150TSD/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Portable Devices, Computers & Computer Peripherals, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian DS10BR150TSD/NOPB CAD Model

Description

DS10BR150TSD/NOPB Eco-Friendly Differential Buffer

The DS10BR150TSD/NOPB shares the high-performance features of the DS10BR150TSD, with a focus on environmental compliance, being lead-free.

  • Applications:
    • Environmentally-conscious Networking Gear
    • Data Transfer in Eco-friendly Electronics
  • Features and Benefits:
    • Lead-free composition, adhering to RoHS standards
    • Maintains 1.5 Gbps data rate and excellent noise immunity
    • Low power design for reduced energy use
  • Additional Details: Ideal for companies looking to reduce their environmental impact while maintaining high data throughput and reliability.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
Lowest to $2.6898
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3482 $50.2230
37+ $2.7472 $101.6464
57+ $2.6614 $151.6998
78+ $2.5755 $200.8890
101+ $2.4897 $251.4597
135+ $2.2321 $301.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess