EN
  • EN
  • DE

SN65LVDT100DGKRG4

Part No SN65LVDT100DGKRG4
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DIFFERENTIAL TRANSLATOR/REPEATER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Buffer, ReDriver
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Maximum) 2Gbps
Number of Channels 1
Delay Time 470ps
Capacitance - Input 0.6pF
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 25mA
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1252943-SN65LVDT100DGKRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65LVDT100
Introduction Date March 01, 2005
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65LVDT100DGKRG4 CAD Model

Description

Product Overview: SN65LVDT100DGKRG4

The SN65LVDT100DGKRG4 is a high-performance differential line receiver designed by Texas Instruments, renowned for its robust and reliable semiconductor solutions. This particular chip is a part of the LVDT (Low-Voltage Differential Signaling) family and is crafted to provide optimal performance in applications requiring high-speed data transmission with minimal noise and power consumption.

Key Features

  • High-Speed Data Transmission: The device is capable of operating at significant speeds, which makes it ideal for high-speed data handling in a variety of digital applications.
  • Low-Voltage Operation: It operates at a low voltage, which helps in reducing the overall power consumption of the system it is integrated into.
  • Differential Inputs: The differential inputs are designed to be highly resistant to common-mode noise, thus ensuring data integrity even in electrically noisy environments.
  • Interoperability: This device is compatible with TIA/EIA-644 LVDS standard, ensuring easy integration with other standard-compliant devices.
  • Robust Protection: It includes fail-safe circuitry that ensures a high level of protection against system faults and power anomalies.

Applications

The SN65LVDT100DGKRG4 is versatile and can be used in a multitude of applications. It is particularly well-suited for scenarios where high-speed and reliable data transmission is critical, such as in telecommunications, computing, networking equipment, and industrial automation systems. Its ability to resist electromagnetic interference makes it an excellent choice for use in environments with stringent noise immunity requirements.

Package and Quality

The device comes in a compact VSSOP (Very Small Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Being a product of Texas Instruments, it adheres to high-quality standards, ensuring reliability and performance consistency. The SN65LVDT100DGKRG4 is also RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

In summary, the SN65LVDT100DGKRG4 from Texas Instruments is a top-tier differential line receiver that offers a blend of speed, power efficiency, and noise immunity, making it a solid choice for a wide range of high-speed data communication needs.

You May Also Be Interested in

Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.5818
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4363 $54.3630
23+ $4.4606 $102.5938
35+ $4.3212 $151.2420
48+ $4.1818 $200.7264
62+ $4.0424 $250.6288
83+ $3.6242 $300.8086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess