The PD83-01B/L458/2R(HTC) is a infrared LED (IR LED) manufactured by Everlight Electronics Co., Ltd. IR LEDs emit infrared light, which is invisible to the human eye, and are used in various applications such as remote controls, security systems, and optical sensors. This particular LED is designed for efficient infrared emission and reliable performance.
Applications:
- Remote controls
- Security systems
- Optical sensors
- IR data transmission
- Proximity detection
Features:
- High Radiant Intensity
- Narrow Viewing Angle
- Fast Switching Speed
- Compact Package
- RoHS Compliant
Benefits:
- The PD83-01B/L458/2R(HTC) provides strong infrared emission, allowing for reliable signal transmission and detection.
- The narrow viewing angle focuses the emitted light, increasing the effective range and reducing interference.
- The fast switching speed enables high-speed data transmission and quick response times in sensor applications.
- The compact package allows for integration into small devices and space-constrained designs.
- RoHS compliance ensures environmental safety and regulatory compliance.
Technical Specifications:
The PD83-01B/L458/2R(HTC) typically emits infrared light at a wavelength of around 940nm. The forward voltage is generally between 1.2V and 1.5V, and the forward current is around 20mA. The radiant intensity is usually specified in milliwatts per steradian (mW/sr). The viewing angle is relatively narrow, typically between 15 and 30 degrees. The operating temperature range is usually from -25°C to +85°C. The device comes in a standard through-hole or surface-mount package, depending on the specific configuration.