EN
  • EN
  • DE

SN65LVDS95DGGR

Part No SN65LVDS95DGGR
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description LVDS SERDES TRANSMITTER | IC LVDS SERDES TX 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Serializer
Data Rate 1.428Gbps
Input Type LVDS
Output Type LVTTL
Number of Inputs 21
Number of Outputs 3
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number SN65LVDS95
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 1252931-SN65LVDS95DGGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVDS95DGGR CAD Model

Description

Product Overview: SN65LVDS95DGGR by Texas Instruments

The SN65LVDS95DGGR is a robust, high-speed differential line driver and receiver pair designed by Texas Instruments, which operates as a part of the LVDS (Low Voltage Differential Signaling) family. This integrated circuit is specifically engineered to facilitate fast and reliable data transmission over a differential line. It is well-suited for applications requiring high data rates and minimal electromagnetic interference (EMI), making it an ideal choice for a variety of digital communication systems.

Key Features

  • High-Speed Data Transmission: The device supports signaling rates up to 630 Mbps, enabling rapid data transfer for efficient system performance.
  • Differential Signaling: Utilizing LVDS technology, the SN65LVDS95DGGR ensures reduced voltage swings and low power dissipation, while maintaining high data integrity even over long cable runs.
  • Low Power Consumption: With its low-voltage operation and power-saving features, this product is optimized for power-sensitive applications.
  • Robust ESD Protection: The device is equipped with built-in electrostatic discharge (ESD) protection circuits, safeguarding it against static damage and enhancing system reliability.
  • Compatibility: It is designed to be compatible with TIA/EIA-644 LVDS standard, assuring interoperability with other compliant devices in the ecosystem.

Applications

The SN65LVDS95DGGR is versatile and can be used across a wide range of applications, including:

  • High-speed data communications in networking equipment
  • Point-to-point data transmission systems
  • Computer peripherals and high-resolution video displays
  • Telecommunication infrastructure
  • Industrial control and automation systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65LVDS95DGGR is no exception. It is fabricated using advanced manufacturing techniques, ensuring high levels of performance and reliability. The device is available in a compact 48-pin TSSOP (Thin Shrink Small Outline Package) form factor, designated by the DGGR suffix, which is suitable for space-constrained applications.

Overall, the SN65LVDS95DGGR from Texas Instruments stands out as a high-performance solution for systems requiring fast, reliable, and efficient data transmission, all while maintaining low power consumption and high noise immunity.

You May Also Be Interested in

THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5522 $105.0742
17+ $9.2537 $157.3129
23+ $8.9552 $205.9696
29+ $8.6567 $251.0443
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess