EN
  • EN
  • DE

SN65LVDS93BDGGR

Part No SN65LVDS93BDGGR
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description INTERFACE TX/RX/TXRX MISC / 2.38Gbps Serializer/Deserializer 28 Input 4 Output 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Series 65LVDS
Package Tape & Reel (TR)
Function Serializer/Deserializer
Data Rate 2.38Gbps
Input Type LVTTL
Output Type LVDS
Number of Inputs 28
Number of Outputs 4
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number 65LVDS93
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260966-SN65LVDS93BDGGR
Ultra Librarian 3D Model Ultra Librarian SN65LVDS93BDGGR CAD Model

Description

The SN65LVDS93BDGGR is a high-speed differential line driver from Texas Instruments, designed to meet the rigorous demands of modern digital data transmission. This device is part of the LVDS (Low-Voltage Differential Signaling) family and is specifically engineered to deliver fast, reliable performance for a variety of applications, including networking, telecommunications, and computing.

Key Features

  • High-Speed Data Transmission: The SN65LVDS93BDGGR is capable of operating at significant data rates, making it suitable for high-speed data transfer requirements.
  • Low-Voltage Operation: As an LVDS device, it operates at low power voltages, which helps to reduce the overall power consumption of the system it is integrated into.
  • Differential Signaling: Differential signaling technology provides resistance to electromagnetic interference (EMI) and crosstalk, which is essential for maintaining signal integrity in noisy environments.
  • Compatibility: It is compatible with TIA/EIA-644 LVDS standard, ensuring interoperability with other standard-compliant devices.
  • Robust Packaging: The product comes in a 56-pin TSSOP (Thin Shrink Small Outline Package) form factor, which offers a compact footprint while still allowing for effective heat dissipation.

Applications

The versatility of the SN65LVDS93BDGGR makes it an ideal choice for a broad range of applications. It is commonly used in:

  • High-speed data transfer systems
  • Point-to-point baseband data transmission
  • Networking equipment and switches
  • Computer peripherals and graphic cards
  • Telecommunication infrastructure

Technical Specifications

Some of the key technical specifications of the SN65LVDS93BDGGR include:

  • Signaling Rate: Capable of transmitting data at rates in excess of 400 Mbps
  • Supply Voltage: Operates from a 3.3V supply
  • Operating Temperature Range: Designed to function in a wide range of temperatures, typically from -40°C to +85°C

For engineers and designers looking for a reliable solution for high-speed differential data transmission, the SN65LVDS93BDGGR from Texas Instruments stands out as a robust and efficient choice.

You May Also Be Interested in

Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700
THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.1497
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5846 $50.3384
10+ $10.3258 $103.2580
15+ $10.0031 $150.0465
21+ $9.6804 $203.2884
27+ $9.3578 $252.6606
36+ $8.3897 $302.0292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,517 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess