EN
  • EN
  • DE

LTC2932HF

Part No LTC2932HF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER SUPPLY MONITOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Power Supply Controller Six Power Supply Monitor 20-TSSOP
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name LTC2932
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879501-LTC2932HF
Ultra Librarian 3D Model Ultra Librarian LTC2932HF CAD Model

Description

Introducing the LTC2932HF from Analog Devices Inc.

The LTC2932HF is a versatile and robust power supply monitor designed by Analog Devices Inc., a leader in the semiconductor industry. This component is engineered to ensure the reliability and stability of complex electronic systems by monitoring multiple supply voltages. Its high level of integration and precision makes it an ideal choice for a wide range of applications, including telecommunications, industrial control systems, and data servers.

Key Features:

  • Multiple Voltage Monitoring: The LTC2932HF can monitor up to six supply voltages simultaneously, providing comprehensive coverage for systems with multiple power domains.
  • Adjustable Reset Timeout: Users can set the reset timeout period according to their system requirements, improving the flexibility and responsiveness of the power supply monitoring.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to 125°C, the LTC2932HF is designed to perform reliably in extreme environments, making it suitable for industrial and automotive applications.
  • Low Quiescent Current: The device features a low quiescent current, which minimizes power consumption and is ideal for power-sensitive applications.
  • Configurable Inputs: Inputs can be configured for monitoring voltages as low as 0.5V, which allows for flexibility in monitoring various types of power supplies.

Package and Reliability:

The LTC2932HF comes in a compact, thermally efficient 16-lead TSSOP package, ensuring that it occupies minimal space on a printed circuit board (PCB) while providing excellent thermal performance. The device is also characterized for enhanced reliability, meeting the stringent requirements of mission-critical systems where consistent performance is paramount.

Applications:

With its ability to precisely monitor multiple voltages and its robust feature set, the LTC2932HF is an excellent choice for designers looking to enhance the reliability of their power management systems. Its applications span various sectors, including:

  • Networking and Telecommunications Equipment
  • Industrial Control Systems
  • Automotive Electronics
  • Server and Data Storage Systems
  • Medical and Healthcare Electronics

The LTC2932HF is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable integrated circuits that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess