EN
  • EN
  • DE

SN65LVDS310ZQCT

Part No SN65LVDS310ZQCT
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SRL-PAR RCVR PROG 27BIT 48BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Deserializer
Data Rate 405Mbps
Input Type CMOS
Output Type LVDS
Number of Inputs 1
Number of Outputs 27
Supply Voltage - Operating 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-BGA MICROSTAR JUNIOR (4x4)
Win Source Part Number 1098960-SN65LVDS310ZQCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVDS310ZQCT CAD Model

Description

The SN65LVDS310ZQCT is a high-performance, multi-gigabit SerDes (Serializer/Deserializer) chip from the renowned manufacturer Texas Instruments. This advanced integrated circuit is designed to efficiently serialize and deserialize data streams, making it an ideal choice for complex digital communication systems that require high-speed data transfer and minimal signal degradation over long distances or through noisy environments.

Key Features

  • High Data Rate: The device supports a wide range of data rates, making it versatile for various applications that require fast data transmission.
  • Low Power Consumption: It is engineered to operate with minimal power draw, helping to reduce the overall energy consumption of the system it is integrated into.
  • Reduced EMI: The SN65LVDS310ZQCT utilizes Low-Voltage Differential Signaling (LVDS) technology, which is known for its ability to minimize electromagnetic interference (EMI), a critical factor in maintaining signal integrity.
  • Robust Error Handling: The chip includes features for detecting and correcting errors, ensuring reliable communication even in challenging conditions.

Applications

This SerDes chip is widely used in applications that require high-speed data transmission, such as:

  • Telecommunications equipment
  • Networking gear such as switches and routers
  • High-definition video interfaces and displays
  • Automotive infotainment and driver assistance systems
  • Industrial control and automation systems

Technical Specifications

The SN65LVDS310ZQCT offers an impressive set of technical specifications:

  • Package: 80-VQFN (ZQCT)
  • Operating Temperature Range: -40°C to 85°C, suitable for industrial environments.
  • Supply Voltage: Designed to operate at a nominal supply voltage, accommodating a range of system power supplies.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65LVDS310ZQCT is no exception. It is built to meet stringent industry standards, ensuring long-term reliability and performance for critical applications.

You May Also Be Interested in

Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736
Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0035 $52.0455
31+ $3.2850 $101.8350
48+ $3.1823 $152.7504
65+ $3.0797 $200.1805
84+ $2.9770 $250.0680
113+ $2.6690 $301.5970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess