EN
  • EN
  • DE

SN65LVDS20DRFT

Part No SN65LVDS20DRFT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description LVPECL AND LVDS REPEATER/TRANSLATOR WITH ENABLE | IC LVDS REPETR/TRANSLTR 8-SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Buffer, ReDriver
Applications LVDS
Input Differential
Output LVDS
Data Rate (Maximum) 4Gbps
Delay Time 30ns
Supply Voltage (V) 2.375V ~ 3.6V
Supply Current 35mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Family Part Number 65LVDS20
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1252900-SN65LVDS20DRFT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDS20DRFT CAD Model

Description

Product Overview: SN65LVDS20DRFT

The SN65LVDS20DRFT is a high-performance differential line receiver from Texas Instruments, designed to meet the rigorous demands of high-speed data transmission in modern communication infrastructure. This device is part of the LVDS (Low-Voltage Differential Signaling) family and is tailored to provide reliable performance while operating with low power consumption and reduced electromagnetic interference (EMI).

Key Features

  • High-Speed Data Transfer: Capable of handling data rates up to 400 Mbps, making it suitable for a wide range of applications including high-speed backplanes and cable interfaces.
  • Low Voltage Operation: Operates at a nominal voltage of 3.3V, minimizing power usage without sacrificing performance.
  • Differential Inputs: Accepts small differential signals (as low as 100 mV) over a wide common-mode voltage range, enhancing noise immunity and signal integrity.
  • Fail-Safe Receiver: The device features a fail-safe mechanism that ensures a high output state when inputs are left open, shorted, or idle, providing additional system stability.
  • Robust ESD Protection: Incorporates electrostatic discharge (ESD) protection circuitry, safeguarding the device against transient voltage spikes and enhancing system reliability.
  • Compact Packaging: Available in a small-footprint SON (Small Outline No-lead) package, making it ideal for space-constrained applications.

Applications

  • High-speed data networks
  • Telecommunications equipment
  • Computer peripherals
  • Industrial control systems
  • Automotive infotainment and telematics

The SN65LVDS20DRFT is designed for ease of use and integration into existing systems, with minimal external components required. Its robust design and advanced features make it an excellent choice for designers looking to implement high-speed differential communication with confidence in the performance and reliability of their systems.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6417 $53.1336
19+ $5.4496 $103.5424
29+ $5.2793 $153.0997
40+ $5.1090 $204.3600
51+ $4.9387 $251.8737
68+ $4.4278 $301.0904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,784 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess