EN
  • EN
  • DE

SMLJ5.0E3/TR13

Part No SMLJ5.0E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6.4V
Voltage - Clamping (Max) @ Ipp 9.6V
Current - Peak Pulse (10/1000µs) 312.5A
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Base Product Number SMLJ5.0
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299227-SMLJ5.0E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMLJ5.0E3/TR13 CAD Model

Description

The SMLJ5.0E3/TR13 is a robust transient voltage suppression (TVS) diode, expertly manufactured by Microchip Technology. This high-quality electronic component is designed to protect sensitive electronic equipment from voltage spikes and surges, providing reliable overvoltage protection in a variety of applications.

Key Features

  • Stand-Off Voltage: The device has a stand-off voltage of 5.0V, making it suitable for a range of circuits that require this voltage level for protection.
  • Peak Pulse Power: It can handle a substantial peak pulse power of 3000W (3kW) for a 10/1000μs waveform, ensuring that even significant surges are safely managed.
  • Package Type: The SMLJ5.0E3/TR13 comes in a surface-mount DO-214AB package, which is ideal for automated assembly processes and saves valuable board space.
  • High Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, this TVS diode is built for high reliability and performance.
  • RoHS Compliant: It adheres to RoHS standards, ensuring that it is free from hazardous substances and suitable for use in various global markets.
  • Tape and Reel Packaging: The TR13 suffix indicates that the product is provided in tape and reel packaging, which facilitates efficient pick-and-place manufacturing.

Applications

The SMLJ5.0E3/TR13 is versatile and can be used in a multitude of applications, including:

  • Power supply units (PSUs)
  • Industrial systems
  • Telecommunication equipment
  • Consumer electronics
  • Automotive electronics
  • Medical devices

Quality and Performance

With its robust design and Microchip's commitment to quality, the SMLJ5.0E3/TR13 is a superior choice for designers looking to enhance the durability and longevity of their electronic products. By integrating this TVS diode into your designs, you can significantly improve the protection against transient voltage events and ensure stable operation under harsh conditions.

You May Also Be Interested in

Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess