EN
  • EN
  • DE

SN65LVDS152DA

Part No SN65LVDS152DA
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC MUX RCVR DESERIALZR 32-TSSOP  /  200Mbps Deserializer 3 Input 10 Output 32-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tube
Function Deserializer
Data Rate 200Mbps
Input Type LVDS
Output Type LVDS
Number of Inputs 3
Number of Outputs 10
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 32-TSSOP
Base Product Number 65LVDS152
Other Names -SN65LVDS152DAG4,SN65LVDS152DAG4,-296-9739-5,-296-9739-5,SN65LVDS152DAG4,296-9739-5R,-SN65LVDS152DAG4R,2156-SN65LVDS152DA,296-9739-5,-SN65LVDS152DAR,TEXTISSN65LVDS152DA
Standard Package 46
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260976-SN65LVDS152DA
Ultra Librarian 3D Model Ultra Librarian SN65LVDS152DA CAD Model

Description

The SN65LVDS152DA is a robust, high-speed differential line driver and receiver pair designed by Texas Instruments, a leader in semiconductor solutions. This device is part of the LVDS (Low-Voltage Differential Signaling) family and is engineered to facilitate point-to-point baseband data transmission over controlled impedance media of approximately 100 Ω. The SN65LVDS152DA is characterized for operation from -40°C to 85°C, making it suitable for a wide range of industrial applications.

Key Features

  • High-Speed Data Transfer: The device supports signaling rates up to 400 Mbps, allowing for rapid data transmission which is essential for modern high-speed communication requirements.
  • Differential Signaling: LVDS technology offers low-voltage signaling with minimal noise generation and reduced power consumption, making the SN65LVDS152DA an energy-efficient choice for data transmission.
  • Low Power Consumption: It operates with a typical supply current of 8 mA, further emphasizing its efficiency.
  • Robustness: The device features a wide common-mode voltage range, which enhances its robustness against noise and provides improved signal integrity.
  • Interoperability: It is designed to be interoperable with existing LVDS standards, ensuring compatibility with a broad range of LVDS interfaces.

Applications

The SN65LVDS152DA is highly versatile and can be used in various applications, including:

  • High-speed data communications in computing and networking equipment.
  • Point-to-point baseband data transmission over controlled impedance media.
  • Signal conditioning and processing in industrial control systems.
  • Backplane interconnects and clock distribution networks.

Technical Specifications

The device comes in a standard SOIC-8 package and features a differential input threshold that ensures excellent signal integrity. It operates on a single 3.3V supply voltage, which is typical for many digital systems, and includes fail-safe circuitry that ensures the receiver output is high when the input is inactive.

Conclusion

With its combination of high-speed data transfer, low power consumption, and robustness, the SN65LVDS152DA from Texas Instruments stands out as a reliable solution for designers looking to optimize their high-speed communication systems. Its compatibility with existing LVDS interfaces and wide range of applications make it a versatile and indispensable component in the electronics industry.

You May Also Be Interested in

Texas Instruments
IC SRL-PAR RCVR PROG 27BIT 48BGA
Need more? Email Us
Maxim Integrated
IC GMSL SERIALIZER 22BIT 40TQFN
Lowest to $14.9925
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Lowest to $8.5077
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Infineon Technologies
IC SERDES HOTLINK 256LBGA
Need more? Email Us
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48WQFN
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
National Semiconductor (TI)
LINE RECEIVER, 4 FUNC, 4 RCVR, P
Lowest to $3.8008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7697 $71.3091
6+ $19.5033 $117.0198
8+ $18.8939 $151.1512
11+ $18.2844 $201.1284
15+ $17.6749 $265.1235
19+ $15.8465 $301.0835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess