EN
  • EN
  • DE

TSER953RHBR

Part No TSER953RHBR
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC POWER  /  4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Serializer
Data Rate 4.16Gbps
Input Type CSI-2, MIPI
Number of Inputs 5
Number of Outputs 1
Voltage - Supply 1.71V ~ 1.89V
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Other Names 296-TSER953RHBRTR
Standard Package 3,000
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260985-TSER953RHBR
Ultra Librarian 3D Model Ultra Librarian TSER953RHBR CAD Model

Description

The TSER953RHBR is a highly integrated and sophisticated automotive camera serializer from Texas Instruments, designed to interface with advanced driver assistance systems (ADAS) and automotive infotainment systems. This product is part of TI's FPD-Link III family, which is renowned for providing high-speed data transmission and robust communication in vehicular environments.

Key Features

  • High-Speed Data Interface: The TSER953RHBR supports high-speed data transfer rates, making it suitable for transmitting uncompressed video data and control signals over a single coaxial cable or shielded twisted pair (STP).
  • Power Over Coax (PoC): This device can supply power to the camera module over the same cable used for data transmission, simplifying the cable harness and reducing overall system complexity and weight.
  • Superior Error Handling: With built-in error detection and correction mechanisms, the TSER953RHBR ensures reliable data communication even in harsh automotive environments.
  • Adaptive Equalization: The serializer incorporates adaptive equalization technology to compensate for cable loss, ensuring high-quality signal integrity over long cable distances.

Applications

The TSER953RHBR is primarily used in automotive applications where high-speed and reliable data transmission is critical. It is ideal for:

  • Rear-view and surround-view camera systems
  • Driver monitoring systems
  • Automotive infotainment and display systems
  • Advanced driver assistance systems (ADAS)

Technical Specifications

The device comes in a compact VQFN package and operates over the automotive temperature range. It is designed to interface seamlessly with TI's complementary deserializer products, creating a complete data transmission solution that meets stringent automotive standards.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The TSER953RHBR is no exception, as it undergoes rigorous testing and quality assurance processes to meet the demanding requirements of the automotive industry. With Texas Instruments' reputation for excellence, customers can trust the TSER953RHBR for their critical automotive applications.

You May Also Be Interested in

Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP
Lowest to $8.7314
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Lowest to $8.5077
Texas Instruments
IC SRL-PAR RCVR PROG 27BIT 48BGA
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER, P
Need more? Email Us
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
Maxim Integrated
MAX96724RGTN/V+ Analog Devices / Maxim Integrated Serializers & Deserializers - Serdes GMSL2/1 Tunneling Quad Deserializer with datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SERIALIZER 1.5GBPS 32TQFN
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 4 FUNC, 4 RCVR, P
Lowest to $3.8008

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5628 $62.2512
8+ $12.7695 $102.1560
13+ $12.3704 $160.8152
17+ $11.9714 $203.5138
22+ $11.5723 $254.5906
29+ $10.3752 $300.8808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,270 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess