EN
  • EN
  • DE
  • IT

SN65LVDS104PWRG4

Part No SN65LVDS104PWRG4
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description 4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Buffer, Multiplexer
Input LVDS
Output LVDS
Data Rate (Maximum) 400Mbps
Delay Time 3.1ns
Capacitance - Input 3pF
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 23mA
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1252878-SN65LVDS104PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65LVDS104
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65LVDS104PWRG4 CAD Model

Description

Product Overview: SN65LVDS104PWRG4

The SN65LVDS104PWRG4 is a state-of-the-art differential line receiver developed by Texas Instruments, designed to deliver high-speed data transmission with exceptional signal integrity. This product is a part of the LVDS (Low-Voltage Differential Signaling) family and is specifically engineered to address the needs of high-performance data transmission systems.

Key Features

  • High-Speed Data Rates: The device supports signaling rates up to 400 Mbps, making it suitable for high-speed data applications.
  • Low-Voltage Operation: Operates at a nominal voltage of 3.3V, which reduces power consumption and minimizes the risk of damaging connected components.
  • Differential Inputs: The LVDS inputs are differential, which increases noise immunity and allows for long cable runs without compromising data integrity.
  • Low Power Dissipation: With its low-voltage operation and power-saving features, the device has minimal power dissipation, making it ideal for power-sensitive applications.
  • Wide Operating Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Robust ESD Protection: It includes integrated electrostatic discharge (ESD) protection circuitry, safeguarding the device from static damage during handling and operation.

Applications

The SN65LVDS104PWRG4 is versatile and can be used in a variety of applications, including:

  • High-speed data communication in computing and networking equipment.
  • Backplane and cable interfaces in telecommunications infrastructure.
  • Video signal transmission for professional video editing and broadcasting equipment.
  • Industrial control systems requiring high data rate communication with noise immunity.
  • Automotive infotainment and advanced driver-assistance systems (ADAS).

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, the SN65LVDS104PWRG4 is designed for surface-mount technology (SMT), facilitating compact PCB design and efficient manufacturing processes. It is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic equipment.

With its robust design and versatile application range, the SN65LVDS104PWRG4 from Texas Instruments represents a reliable solution for system designers looking to implement high-speed differential data transmission with confidence.

You May Also Be Interested in

Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $1.9976
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $10.5799
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9751 $50.5767
36+ $2.7869 $100.3284
56+ $2.6927 $150.7912
80+ $2.5044 $200.3520
104+ $2.4103 $250.6712
130+ $2.3161 $301.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess