EN
  • EN
  • DE

SN65LV1212DBG4

Part No SN65LV1212DBG4
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIAL/DESERIAL 10:1 28-SSOP / 400Mbps Deserializer 1 Input 10 Output 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Function Deserializer
Data Rate 400Mbps
Input Type LVDS
Output Type LVDS
Number of Inputs 1
Number of Outputs 10
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number SN65L
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1260968-SN65LV1212DBG4
Ultra Librarian 3D Model Ultra Librarian SN65LV1212DBG4 CAD Model

Description

SN65LV1212DBG4 - Texas Instruments

The SN65LV1212DBG4 is a robust serializer/deserializer (SerDes) component manufactured by Texas Instruments, designed to facilitate the transmission of high-speed data over low-cost twisted pair or coaxial cables. This product is a part of the LVDS (Low-Voltage Differential Signaling) family, which is well-known for its high-speed and low-power data transmission capabilities.

Key Features:

  • High-Speed Data Transmission: The SN65LV1212DBG4 is capable of transmitting data at speeds up to 622 Mbps, making it suitable for a range of high-speed data communication applications.
  • Low-Voltage Signaling: Utilizing LVDS technology, this SerDes operates with a low voltage swing, reducing power consumption and minimizing electromagnetic interference (EMI).
  • Integrated PLL: The presence of a Phase-Locked Loop (PLL) circuit within the device aids in data recovery and clock generation, ensuring reliable communication even under varying conditions.
  • Hot-Plug Capability: Designed to handle connection and disconnection during operation, this feature enhances the flexibility and ease of use in complex systems.
  • Industrial Temperature Range: The SN65LV1212DBG4 operates within a temperature range of -40°C to 85°C, making it suitable for industrial environments.

Applications:

The SN65LV1212DBG4 is versatile and can be used in a variety of applications, including:

  • Telecommunications
  • Networking equipment
  • Video transmission systems
  • High-speed data acquisition
  • Automotive infotainment and camera systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality and the SN65LV1212DBG4 is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring performance and reliability. Additionally, it is available in a DBGA (BGA - Ball Grid Array) package, which allows for a compact footprint on the PCB (Printed Circuit Board) and robust physical connections.

Support and Resources:

For engineers and designers, Texas Instruments provides extensive support and resources, including datasheets, application notes, reference designs, and an online support community. These resources ensure that incorporating the SN65LV1212DBG4 into your design is as seamless as possible, from initial concept to final production.

You May Also Be Interested in

THine Electronics, Inc.
6BIT V-BY-ONE_LVCMOS 48TQFP / Deserializer 1 Input 18 Output 48-TQFP (7x7)
Need more? Email Us
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836
Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess