The SN65LV1023ARHBT is a high-speed, low-voltage, serial-to-parallel data converter designed by Texas Instruments to facilitate the transfer of data between data buses with different widths. This integrated circuit is part of TI's LVDS (Low Voltage Differential Signaling) family, which is renowned for its robust signaling technique that enables high-speed data transmission over copper printed circuit board traces and cables.
Key Features
- Interface Type: Serial / LVDS to Parallel
- Operating Temperature Range: -40°C to +85°C, making it suitable for industrial applications.
- Package / Case: 32-VQFN
- Mounting Type: Surface Mount
- Data Rate: Supports signaling rates up to 660 Mbps, ensuring high-speed data communication.
- Supply Voltage: Operates at a supply voltage of 3.3V, which is typical for low-voltage applications.
- Power Consumption: Features low power dissipation, which is critical for power-sensitive designs.
- Robustness: Includes fail-safe circuitry that ensures a logic high output when inputs are open, shorted, or terminated but undriven.
Applications
The SN65LV1023ARHBT is designed for use in a variety of applications where high data bandwidth and signal integrity are essential. Applications include:
- Telecommunications Infrastructure
- Networking Equipment
- High-Speed Data Acquisition Systems
- Computer Peripherals
- Video Signal Processing
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN65LV1023ARHBT is no exception. This product is manufactured to the highest industry standards and is suitable for deployment in environments that demand consistent performance and long-term reliability.
Environmental Compliance
The SN65LV1023ARHBT is compliant with various environmental standards, including RoHS (Restriction of Hazardous Substances), which ensures that it is manufactured with a reduced environmental impact.