EN
  • EN
  • DE

MAX22502EATC+T

Part No MAX22502EATC+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 12TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 250 mV
Data Rate 100Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-TDFN (3x3)
Base Product Number MAX22502
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1023033-MAX22502EATC+T
Ultra Librarian 3D Model Ultra Librarian MAX22502EATC+T CAD Model

Description

Maxim Integrated MAX22502EATC+T High-Speed USB Protection Device

The MAX22502EATC+T is a state-of-the-art high-speed USB port protector designed by Maxim Integrated, a leader in the development of innovative integrated circuits. This device is specifically engineered to provide robust protection for USB 2.0 data lines against harmful electrostatic discharge (ESD) and electrical fast transients (EFT), ensuring the reliability and longevity of USB interfaces in a wide range of applications.

Featuring a compact 12-pin TQFN package, the MAX22502EATC+T is an ideal solution for space-constrained applications. Its small footprint does not compromise on performance, as it offers exceptional protection capabilities with an ESD withstand voltage of ±15kV (air and contact discharge) as per the IEC 61000-4-2 standard. Furthermore, it can handle EFTs up to a level of 40A (5/50ns) in accordance with the IEC 61000-4-4 standard.

The device integrates low-capacitance diode arrays that provide high-level signal integrity, making it perfect for protecting high-speed data lines without significantly affecting data rates. The MAX22502EATC+T is capable of supporting data rates up to 480Mbps, which is the maximum bandwidth for USB 2.0 interfaces. This ensures that the protected USB ports can operate at full speed without any noticeable degradation in performance.

One of the key features of the MAX22502EATC+T is its low dynamic resistance, which enhances its ability to clamp transient voltages and minimize the stress on the protected downstream electronics. This characteristic is particularly important for safeguarding sensitive components in consumer electronics, industrial devices, and communication equipment.

For designers and engineers, the MAX22502EATC+T is not only a protective measure but also an assurance of compliance with industry standards. It is suitable for a variety of applications, including desktop and laptop computers, docking stations, USB hubs, and other peripherals that require dependable USB connectivity.

In summary, the Maxim Integrated MAX22502EATC+T offers an optimal blend of compactness, high-speed performance, and exceptional protection for USB 2.0 interfaces. Its advanced features make it an indispensable component for any design where USB port integrity is paramount.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6269 $55.8807
7+ $15.2836 $106.9852
11+ $14.8060 $162.8660
14+ $14.3284 $200.5976
19+ $13.8508 $263.1652
25+ $12.4180 $310.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,860 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess