EN
  • EN
  • DE

LMH1980MMX

Part No LMH1980MMX
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO SYNC SD/HP/PC 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Video Sync
Applications Editing, Security Systems, Test Equipment
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 087831-LMH1980MMX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian LMH1980MMX CAD Model

Description

The LMH1980MMX is a high-performance multi-format video sync separator, manufactured by the globally renowned electronics company, Texas Instruments. This innovative product is designed to extract timing information from standard definition (SD), high definition (HD), and 3G video signals.

  • Applications: It is a versatile solution for a variety of applications, including broadcast and professional video equipment, video projectors, high definition televisions, and video capture cards.
  • Video Standards: The LMH1980MMX supports a wide array of video standards, including NTSC, PAL, 480p, 576p, 720p, 1080i, 1080p, and 3G formats. It is capable of automatically detecting and accommodating these different formats, making it a flexible and adaptable tool for any video system.
  • Interpolator: One of the key features of the LMH1980MMX is its integrated 4:2:2 to 4:4:4 interpolator, which can improve the quality of video signals by increasing the color resolution.
  • VBI Data Slicer: The LMH1980MMX also includes a programmable vertical blanking interval (VBI) data slicer, which can extract teletext, closed captioning, and other data embedded in the video signal.
  • Lock Detection: The LMH1980MMX is designed to be robust and reliable. It is equipped with a lock detection feature, which ensures stable operation even in the presence of weak or noisy video signals.
  • Power-Saving Feature: It also has a power-saving feature that reduces power consumption when the device is not in use, making it an energy-efficient choice.
  • Packaging: The LMH1980MMX comes in a small 4mm x 4mm 16-pin QFN package, making it a compact solution that can fit into a variety of system designs.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2657 $52.2512
33+ $3.0591 $100.9503
51+ $2.9557 $150.7407
73+ $2.7490 $200.6770
95+ $2.6457 $251.3415
119+ $2.5423 $302.5337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,407 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess