EN
  • EN
  • DE

SN65LBC172A16DW

Part No SN65LBC172A16DW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description QUADRUPLE RS-485 DIFFERENTIAL LINE DRIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Data Rate 30Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1252783-SN65LBC172A16DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65LBC172A
Introduction Date July 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65LBC172A16DW CAD Model

Description

The SN65LBC172A16DW is a robust and high-performance quadruple differential line driver designed and manufactured by Texas Instruments. This device is specifically engineered to provide reliable data transmission over long distances and in electrically noisy environments, making it an ideal choice for industrial, networking, and telecommunications applications.

Key Features

  • High-Speed Operation: Supports signaling rates up to 40 Mbps, enabling fast data transfer for time-sensitive applications.
  • Differential Signaling: Utilizes differential signaling to reduce susceptibility to electromagnetic interference and crosstalk, ensuring signal integrity over extended distances.
  • Low Power Consumption: Optimized for efficient power usage, which is critical for battery-operated and power-sensitive systems.
  • Wide Supply Range: Operates over a broad supply voltage range from 4.5V to 5.5V, providing design flexibility and compatibility with a variety of logic levels.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection prevents damage from overheating, enhancing the device's reliability and lifespan.

Applications

The SN65LBC172A16DW is versatile and can be used in multiple applications, including:

  • Industrial fieldbus networks such as Profibus and Interbus.
  • High-speed data acquisition systems.
  • Point-to-point baseband data transmission.
  • Network routers, switches, and hubs.
  • Telecommunication infrastructure.

Package and Quality

Enclosed in a 16-pin SOIC (DW) package, the SN65LBC172A16DW is designed for surface mount technology, enabling compact and efficient PCB designs. Texas Instruments is committed to high-quality standards, and this product is no exception, meeting or exceeding industry reliability benchmarks.

Environmental Compliance

The SN65LBC172A16DW is compliant with RoHS directives, ensuring that it meets global environmental standards and restrictions on hazardous substances, making it suitable for use in eco-conscious products.

Ordering and Availability

For detailed ordering and availability information, please visit the Texas Instruments website or contact an authorized distributor. Ensure to reference the specific part number SN65LBC172A16DW to acquire the correct device for your application needs.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1976 $55.7784
20+ $5.0852 $101.7040
31+ $4.9263 $152.7153
42+ $4.7674 $200.2308
55+ $4.6085 $253.4675
73+ $4.1317 $301.6141
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess