EN
  • EN
  • DE

MF-MSMF200

Part No MF-MSMF200
Manufacturer Bourns Inc.
Catalog PTC Resettable Fuses
Description MF-MSMF Series - PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Win Source Part Number 1221783-MF-MSMF200
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Computers & Computer Peripherals, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian MF-MSMF200 CAD Model

Description

The MF-MSMF200 is a Polymeric PTC (Positive Temperature Coefficient) resettable fuse manufactured by Bourns Inc. These devices are designed to protect electronic circuits from overcurrent conditions. Unlike traditional fuses that need to be replaced after tripping, PTC resettable fuses automatically reset themselves once the overcurrent condition is removed. This makes them ideal for applications where frequent overcurrent events are expected, or where replacing a fuse would be difficult or inconvenient.

Applications:

  • USB Ports: Protects USB ports from overcurrent caused by faulty devices or short circuits.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices to protect against battery overcurrent.
  • Computer Peripherals: Protects computer peripherals such as keyboards, mice, and printers from overcurrent.
  • Game Consoles: Protects game consoles from overcurrent caused by faulty controllers or other accessories.
  • Power Supplies: Implemented in power supplies to protect against overcurrent conditions.

Features:

  • Resettable Fuse: Automatically resets after an overcurrent condition is removed.
  • Surface Mount Package: Available in a small surface mount package for compact designs.
  • Fast Trip Time: Provides fast overcurrent protection.
  • Low Resistance: Offers low resistance under normal operating conditions.
  • Agency Approvals: Typically UL, CSA, and TUV approved.
  • RoHS Compliant: Complies with RoHS environmental regulations.

Benefits:

  • Overcurrent Protection: Provides reliable overcurrent protection for electronic circuits.
  • Resettable: Eliminates the need to replace fuses after an overcurrent event.
  • Compact Design: Small surface mount package allows for compact and space-saving designs.
  • Improved Reliability: Increases the reliability of electronic devices.
  • Cost-Effective: Offers a cost-effective solution for overcurrent protection.

Additional Details:

The MF-MSMF200 operates by increasing its resistance dramatically when an overcurrent condition occurs. This limits the current flowing through the circuit and protects it from damage. Once the overcurrent condition is removed, the PTC resettable fuse cools down, and its resistance returns to its normal low value, allowing the circuit to resume normal operation. The trip time depends on the magnitude of the overcurrent. The surface mount package makes it easy to integrate into automated assembly processes. The MF-MSMF200 is a versatile component that provides a reliable and cost-effective solution for overcurrent protection in a wide range of electronic applications. The hold current for this part is 2A, and the trip current is 4A.

You May Also Be Interested in

RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE
Lowest to $5.1557
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1404 $50.5440
870+ $0.1152 $100.2240
1,345+ $0.1116 $150.1020
1,855+ $0.1080 $200.3400
2,395+ $0.1044 $250.0380
3,210+ $0.0936 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,315 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess