EN
  • EN
  • DE

SN65HVS882PWPRG4

Part No SN65HVS882PWPRG4
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 1MBPS 28HTSSOP / 1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Serializer
Data Rate 1Mbps
Input Type Serial
Output Type Serial
Number of Inputs 8
Number of Outputs 1
Voltage - Supply 10V ~ 34V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-HTSSOP
Base Product Number 65HVS882
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260983-SN65HVS882PWPRG4
Ultra Librarian 3D Model Ultra Librarian SN65HVS882PWPRG4 CAD Model

Description

Product Overview: SN65HVS882PWPRG4 from Texas Instruments

The SN65HVS882PWPRG4 is a high-performance, octal-channel digital-input serializer manufactured by Texas Instruments, designed to interface with industrial sensors and other digital input sources. This robust component is an ideal solution for industrial automation, process control, and other applications requiring high-speed digital data acquisition.

Key Features

  • High-Voltage Inputs: Each of the eight input channels can handle up to 34V, making the device suitable for interfacing with a wide range of sensors and other input devices in industrial environments.
  • Flexible Data Rates: The SN65HVS882PWPRG4 supports data rates up to 2 Mbps, allowing for rapid data serialization and transmission.
  • Wide Supply Voltage Range: The device operates with a supply voltage range from 10V to 34V, accommodating various power supplies without the need for additional voltage regulation.
  • Robust Protection: Features include 8kV ESD protection, as well as overvoltage and undervoltage lockout, ensuring reliable operation in harsh industrial settings.
  • Extended Temperature Range: With an operating temperature range of -40°C to +125°C, the SN65HVS882PWPRG4 is designed to withstand extreme environmental conditions.
  • Diagnostic Features: Built-in diagnostics and a fault indicator output provide critical information about the status of the inputs and the health of the device.

Applications

The SN65HVS882PWPRG4 is widely used in applications requiring high-reliability data acquisition from digital input sources, such as:

  • Programmable Logic Controllers (PLCs)
  • Distributed Control Systems (DCS)
  • Industrial PC Interfaces
  • Factory Automation Systems
  • Motor Control Centers

Package and Quality

This device is available in a TSSOP-16 (PW) package, providing a compact footprint for space-constrained applications. It is also part of Texas Instruments' commitment to high-quality manufacturing, ensuring long-term reliability and performance.

You May Also Be Interested in

National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC
Lowest to $21.1376
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
Maxim Integrated
Input Output
Need more? Email Us
Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Need more? Email Us
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755
Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537
Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0211 $52.2743
31+ $3.2994 $102.2814
47+ $3.1963 $150.2261
65+ $3.0932 $201.0580
84+ $2.9901 $251.1684
112+ $2.6808 $300.2496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,138 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess