EN
  • EN
  • DE

SN65HVDA541QDR

Part No SN65HVDA541QDR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 5-V CAN TRANSCEIVER WITH I/O LEVEL SHIFTING AND LOW-POWER MODE SUPPLY OPTIMIZATION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252773-SN65HVDA541QDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65HVDA541QDR CAD Model

Description

Product Overview: SN65HVDA541QDR by Texas Instruments

The SN65HVDA541QDR is a robust, high-speed CAN transceiver module from the reputable electronics manufacturer, Texas Instruments. This device is designed to facilitate communication in automotive and industrial applications, providing a crucial interface between the Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus.

Key Features

  • High-Speed CAN Interface: The device supports the ISO 11898 standard for high-speed data communication in harsh environments, ensuring reliable performance at data rates up to 1 Mbps.
  • Wide Operating Voltage Range: With an operating voltage range from 4.5 V to 5.5 V, the SN65HVDA541QDR is versatile and suitable for a variety of automotive and industrial power systems.
  • Low Power Consumption: This transceiver features a low-current standby mode which helps reduce power consumption when the network is idle, making it an energy-efficient choice.
  • Protection Features: It comes with an array of protection features including thermal shutdown, open-circuit fail-safe design, and over-current protection, which contribute to the device's robustness and durability.
  • Bus-Pin ESD Protection: The SN65HVDA541QDR offers excellent Electrostatic Discharge (ESD) protection, ensuring the device's longevity and reliability in environments where ESD events are common.

Applications

The transceiver is ideal for various applications that require reliable data transmission, such as:

  • Automotive Networks
  • Industrial Control Systems
  • Building Automation
  • Medical Equipment
  • Heavy Machinery

Package and Quality

The SN65HVDA541QDR is offered in an industry-standard SOIC-8 package, which is suitable for automated assembly processes and is compact enough for space-constrained applications. Texas Instruments ensures high manufacturing standards, with each unit being rigorously tested to meet stringent quality control measures.

Conclusion

In conclusion, the SN65HVDA541QDR from Texas Instruments is an exceptional CAN transceiver that combines high-speed performance with robust protection features, making it an excellent choice for designers looking to implement reliable CAN communication in automotive or industrial environments.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess