EN
  • EN
  • DE

SN65HVD230QDRQ1

Part No SN65HVD230QDRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC 3.3V CAN TXRX W/STNDBY 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1098809-SN65HVD230QDRQ1
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Automotive, Communications & Networking, Consumer Electronics, Embedded Design & Development, Industrial, Motor Drive & Control, Robotics
Ultra Librarian 3D Model Ultra Librarian SN65HVD230QDRQ1 CAD Model

Description

Product Overview: SN65HVD230QDRQ1 from Texas Instruments

The SN65HVD230QDRQ1 is a state-of-the-art CAN (Controller Area Network) transceiver manufactured by Texas Instruments, designed to facilitate communication in automotive and industrial applications. This robust transceiver is optimized for high-speed data transmission up to 1 Mbps, ensuring reliable performance in critical systems.

Key Features

  • High-Speed CAN Interface: Supports data rates up to 1 Mbps, making it ideal for the fast transmission of data in control systems.
  • Low Power Consumption: With a low current standby mode, the SN65HVD230QDRQ1 is energy-efficient, thereby reducing the overall power consumption of the system.
  • Differential Output: The transceiver's differential output capability increases noise immunity and allows for long-distance communication in harsh environments.
  • Thermal Shutdown Protection: Equipped with thermal protection, this device ensures reliability and longevity by preventing damage due to overheating.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built into the device, safeguarding it against the damaging effects of static electricity.
  • Automotive Qualification: The SN65HVD230QDRQ1 is qualified for automotive applications, adhering to stringent industry standards for performance and reliability.

Applications

The transceiver is well-suited for a variety of applications within the automotive sector, including:

  • On-board diagnostics
  • Body control modules
  • Powertrain systems
  • Infotainment and telematics

In addition to automotive, the SN65HVD230QDRQ1 is also applicable in industrial automation, where reliable data communication is paramount. It can be integrated into:

  • Industrial control systems
  • Factory automation equipment
  • Building automation and HVAC systems

Package and Quality

The SN65HVD230QDRQ1 is offered in a compact 8-pin SOIC package, which is ideal for space-constrained applications. The device complies with the RoHS directive, ensuring environmental friendliness by avoiding hazardous substances in its manufacture. Furthermore, it meets or exceeds the quality standards required for automotive industry qualification, providing a reliable solution for CAN communication systems.

Overall, the SN65HVD230QDRQ1 from Texas Instruments represents a top-tier solution for CAN network communication, offering high-speed data transfer, low power consumption, and robust protection features to meet the demanding requirements of automotive and industrial applications.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.8159 $50.8452
59+ $1.7009 $100.3531
92+ $1.6435 $151.2020
131+ $1.5286 $200.2466
170+ $1.4711 $250.0870
213+ $1.4136 $301.0968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,170 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess