EN
  • EN
  • DE

ADS1294CZXGT

Part No ADS1294CZXGT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description Low-Power, 8-Channel, 24-Bit Analog Front-End for Biopotential Measurements
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 24
Number of Channels 4
Power (Watts) 10.1mW
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 1.65 V ~ 3.6 V
Package 64-LFBGA
Manufacturer Package 64-NFBGA (8x8)
RoHS State Request Verification
Win Source Part Number 1141661-ADS1294CZXGT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS1294
Introduction Date September 01, 2010
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS1294CZXGT CAD Model

Description

The ADS1294CZXGT from Texas Instruments is a cutting-edge, low-noise, multi-channel, simultaneous-sampling analog-to-digital converter (ADC) designed specifically for biopotential measurements in medical electrocardiogram (ECG) and electroencephalogram (EEG) applications. This high-performance device is part of the ADS129x family, which is renowned for its precision and data acquisition capabilities in the biomedical signal monitoring realm.

Key Features

  • Channels: The ADS1294CZXGT integrates four channels that can sample simultaneously, ensuring accurate timing for multi-channel applications.
  • Resolution: With a 24-bit resolution, this ADC provides high-precision data conversion, making it ideal for sensitive medical applications.
  • Data Rate: It offers a flexible data rate ranging up to 32k samples per second, allowing for adjustable power and noise trade-offs.
  • Low Power Consumption: The device is optimized for low power operations, which is critical for portable and battery-powered medical devices.
  • Integrated Features: It includes an internal oscillator, a temperature sensor, and a reference for simplified system design, reducing the need for external components.
  • Interface: The ADS1294CZXGT features a SPI-compatible serial interface, facilitating easy integration with microcontrollers and DSPs.

Applications

Primarily designed for medical applications, the ADS1294CZXGT is suitable for a wide range of biopotential measurement systems. Its precision and low power consumption make it an excellent choice for:

  • Portable and bedside ECG monitors
  • Ambulatory ECG recorders
  • EEG monitors
  • Battery-powered medical instrumentation
  • Telehealth systems

Quality and Reliability

As with all Texas Instruments products, the ADS1294CZXGT is manufactured to the highest quality standards, ensuring reliability and performance in critical medical applications. Its robust design and state-of-the-art technology provide a trusted solution for medical device manufacturers and healthcare professionals alike.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.2501 $84.5002
3+ $34.6667 $104.0001
5+ $33.5834 $167.9170
7+ $32.5000 $227.5000
8+ $31.4167 $251.3336
11+ $28.1667 $309.8337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess