EN
  • EN
  • DE

SN65HVD11SHKJ

Part No SN65HVD11SHKJ
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8CFP / 1/1 Transceiver Half RS422, RS485 8-CFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 41 mV
Data Rate 10Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -55°C ~ 210°C
Mounting SMD (SMT)
Package / Case 8-CFlatPack
Supplier Device Package 8-CFP
Base Product Number 65HVD11
Other Names SN65HVD11SHKJ,-SN65HVD11SHKJR,-296-28287-5,2156-SN65HVD11SHKJ,TEXTISSN65HVD11SHKJ,296-28287-5
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261279-SN65HVD11SHKJ
Ultra Librarian 3D Model Ultra Librarian SN65HVD11SHKJ CAD Model

Description

The SN65HVD11SHKJ is a robust differential bus transceiver component from Texas Instruments, designed to facilitate communication on RS-485 networks. This particular device is tailored for balanced transmission lines and complies with the TIA/EIA-485A standard, ensuring reliable data transmission over long distances and in noisy environments.

Key Features:

  • Bus-Pin ESD Protection: The SN65HVD11SHKJ offers an impressive level of protection against electrostatic discharge (ESD), with up to 15 kV of protection on the bus pins, safeguarding the device from potential damage due to ESD events.
  • Differential Output and Input Thresholds: The device boasts a large differential output range and differential input thresholds, which are essential for noise rejection and improved signal integrity on the RS-485 bus.
  • Signaling Rates: It supports signaling rates up to 10 Mbps, making it suitable for high-speed data transmission applications that require efficient and reliable communication.
  • Extended Temperature Range: The transceiver is operational over an industrial temperature range of -40°C to 85°C, ensuring performance in extreme environments.
  • Supply Voltage: It operates from a single 3.3V supply, making it compatible with modern low-voltage systems.
  • Power Consumption: The device features a low-power shutdown mode, which significantly reduces power consumption when the transceiver is not in active use.

Applications:

The SN65HVD11SHKJ is ideal for a variety of applications that require robust and reliable data communication, such as:

  • Industrial control systems
  • Building automation
  • Networked security cameras
  • Telecommunications
  • Factory automation

Package and Quality:

This transceiver comes in a highly integrated package, which is designed to minimize the board space required. Texas Instruments ensures high-quality standards, and the SN65HVD11SHKJ is no exception, delivering performance and reliability that engineers and designers have come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess