EN
  • EN
  • DE

SN65HVD102RGBT

Part No SN65HVD102RGBT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC IO-LINK PHY FOR NODES 20-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol IO-Link
Number of Drivers/Receivers 1/1
Receiver Hysteresis 1V
Supply Voltage - Operating 3 V to 3.6 V, 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 20-VQFN (3.5x4)
Win Source Part Number 1098772-SN65HVD102RGBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65HVD102RGBT CAD Model

Description

The SN65HVD102RGBT is a robust, high-performance transceiver module from Texas Instruments, designed for industrial communication applications. This device is part of the company's extensive interface portfolio and is specifically tailored to meet the stringent requirements of the industrial fieldbus networks and other differential communication systems.

Key Features

  • Bus-Pin ESD Protection: The SN65HVD102RGBT offers an impressive Electrostatic Discharge (ESD) protection on the bus pins, enhancing the device's reliability and longevity in harsh industrial environments.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various system requirements and ensuring compatibility with a diverse set of industrial applications.
  • Extended Common-Mode Range: The device's extended common-mode range makes it suitable for noisy environments, ensuring data integrity and reducing the risk of communication errors.
  • High Data Rates: This transceiver is capable of achieving high data rates, which is essential for applications that require fast data throughput and real-time communication.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature prevents the device from overheating, thereby securing the system's stability and performance.

Applications

The SN65HVD102RGBT is ideal for a variety of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Factory Automation
  • Motor Control Networks
  • Process Control Equipment

Package and Quality

Encased in a compact, surface-mount package, the SN65HVD102RGBT is designed to fit into space-constrained applications while providing robust communication capabilities. Texas Instruments ensures that this product meets high-quality standards, with rigorous testing and certification to guarantee performance and reliability.

Conclusion

The SN65HVD102RGBT from Texas Instruments stands out as a reliable and efficient solution for industrial communication needs. With its superior ESD protection, wide voltage range, high-speed data transfer, and thermal safeguards, it represents a smart choice for engineers and designers looking to implement a dependable communication interface in their industrial systems.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0990 $56.7920
18+ $5.8248 $104.8464
27+ $5.6428 $152.3556
37+ $5.4607 $202.0459
48+ $5.2787 $253.3776
64+ $4.7326 $302.8864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,754 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess