EN
  • EN
  • DE

UCC28061QDRQ1

Part No UCC28061QDRQ1
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Discontinuous (Transition)
Frequency - Switching 500kHz
Current - Startup 100μA
Supply Voltage - Operating 14 V to 21 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 056127-UCC28061QDRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28061QDRQ1 CAD Model

Description

Product Overview: UCC28061QDRQ1 from Texas Instruments

The UCC28061QDRQ1 is a robust and efficient power management integrated circuit (IC) designed by Texas Instruments specifically for automotive applications. This advanced IC is part of TI's extensive range of power management solutions and is engineered to facilitate the construction of high-performance power supplies with minimal external components.

Key Features

  • Transition-Mode PFC Control: The UCC28061QDRQ1 employs transition-mode Power Factor Correction (PFC), which is particularly suitable for light to medium power applications. It ensures that the power supply operates with a high power factor, leading to better energy efficiency and reduced harmonic distortion.
  • Dual-Phase Capability: This IC features a unique dual-phase operation, which not only improves the power factor but also reduces the ripple current in the input and output, resulting in smaller and less expensive magnetic components and capacitors.
  • Automotive-Qualified: As a Q1 device, the UCC28061QDRQ1 is fully qualified for automotive applications, meeting the stringent requirements for reliability and performance under harsh conditions.
  • Interleaved Phases: The interleaved phases of the IC reduce the input and output ripple, allowing for the use of smaller bulk capacitors, thus saving space and cost on the PCB.
  • Advanced Protection Features: It includes various protection features such as over-voltage, over-current, and thermal shutdown, ensuring the safety and longevity of the application.

Applications

The UCC28061QDRQ1 is ideal for automotive power supplies that require efficient power factor correction. It is commonly used in electric and hybrid vehicles for onboard chargers, DC-DC converters, and other high-efficiency power conversion applications.

Package and Availability

Offered in a compact 16-pin SOIC package, the UCC28061QDRQ1 is designed for space-constrained environments. This product is available through Texas Instruments and authorized distributors, ensuring easy access for automotive system designers and manufacturers.

Conclusion

With its advanced features and automotive qualification, the UCC28061QDRQ1 from Texas Instruments stands out as a reliable and high-performance solution for automotive power management. Its dual-phase PFC control and robust protection features make it an excellent choice for designers looking to enhance the efficiency and reliability of their power supply systems.

You May Also Be Interested in

Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3520 $51.7440
52+ $1.9299 $100.3548
81+ $1.8696 $151.4376
111+ $1.8093 $200.8323
143+ $1.7490 $250.1070
192+ $1.5680 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess