EN
  • EN
  • DE

SN75DP128ARTQT

Part No SN75DP128ARTQT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC DISPLYPORT 1:2 SWITCH 56QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Displays, Monitors, TV
Supply Voltage - Operating 4.5 V to 5.25 V
Case / Package 56-QFN (8x8)
Mounting Surface Mount
Win Source Part Number 1101032-SN75DP128ARTQT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75DP128ARTQT CAD Model

Description

Product Overview: SN75DP128ARTQT

The SN75DP128ARTQT is a state-of-the-art display interface IC developed by Texas Instruments, designed to cater to the increasing demands for high-definition multimedia interfaces in the electronics industry. This advanced chip is part of the DisplayPort family and is engineered to deliver exceptional performance in transferring high-resolution video and audio data from a source to a display device.

Key Features

  • High-Resolution Support: The SN75DP128ARTQT is capable of handling high bandwidth video streams, supporting resolutions up to 4K at a refresh rate of 60 Hz, making it ideal for applications in cutting-edge video systems.
  • Multi-Stream Transport: This device is equipped with Multi-Stream Transport (MST) capabilities, allowing multiple video streams to be transferred over a single connection. This feature simplifies the design of daisy-chaining multiple displays and enhances user experience.
  • High Bit Rate: With support for high bit rates, the SN75DP128ARTQT ensures smooth and seamless video and audio transmission, minimizing latency and maximizing the quality of multimedia content.
  • Efficient Power Management: Texas Instruments has integrated advanced power management features into this IC, which help in reducing power consumption during operation, making it suitable for energy-sensitive applications.

Applications

The versatility of the SN75DP128ARTQT makes it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • Digital TVs and Monitors
  • Home Theater Systems
  • Professional Video Equipment
  • Gaming Consoles
  • Video Conferencing Systems
  • Other applications that require high-definition video and audio transmission

Product Specifications

Parameter Value
Interface Type DisplayPort
Maximum Resolution 4K at 60Hz
Multi-Stream Transport Supported
Power Management Advanced Features

As a product of Texas Instruments, the SN75DP128ARTQT is backed by the company's commitment to quality and reliability. It is designed to meet the rigorous standards of the electronics industry, ensuring a high-performance solution for manufacturers and designers looking to create cutting-edge digital display products.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6264 $50.6376
22+ $4.6166 $101.5652
34+ $4.4723 $152.0582
47+ $4.3280 $203.4160
60+ $4.1838 $251.0280
80+ $3.7510 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess