EN
  • EN
  • DE

TMUX6219DGKR

Part No TMUX6219DGKR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 36-V LOW RON, 2:1, 1 CHANNEL, MU / 1 Circuit IC Switch 2:1 3.2Ohm 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 3.2Ohm
Channel-to-Channel Matching (ΔRon) 200mOhm
Voltage - Supply, Single (V+) 4.5V ~ 36V, ±4.5V ~ 18V
Voltage - Supply, Dual (V±) 4.5V ~ 36V, ±4.5V ~ 18V
Switch Time (Ton, Toff) (Max) 180ns, 180ns
-3db Bandwidth 38MHz
Charge Injection -13pC
Channel Capacitance (CS(off), CD(off)) 35pF, 49pF
Current - Leakage (IS(off)) (Max) 300pA
Crosstalk -106dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX6219DGKRCT,296-TMUX6219DGKRDKR,296-TMUX6219DGKRTR
Standard Package 2,500
Win Source Part Number 981386-TMUX6219DGKR
Ultra Librarian 3D Model Ultra Librarian TMUX6219DGKR CAD Model

Description

Product Overview: TMUX6219DGKR from Texas Instruments

The TMUX6219DGKR is a state-of-the-art precision analog multiplexer from Texas Instruments, designed to cater to a wide range of applications requiring high-performance signal switching. This device is part of TI's renowned TMUX series, which is known for its reliability and flexibility in various electronic systems.

Key Features

  • Low On-Resistance: The TMUX6219DGKR boasts an ultra-low on-resistance of typically 3.5 Ω, which ensures minimal signal distortion and voltage drop across the switch, providing a high-fidelity signal path for precision applications.
  • Wide Operating Range: With an operating voltage range of +/-5.5 V to +/-18 V, or a single supply of 10 V to 36 V, this device can easily integrate into a variety of system voltages, making it highly versatile for different design requirements.
  • Single-Channel Configuration: The device features a 1:1 single-channel configuration, allowing for simple and direct signal routing from one source to one destination.
  • Fail-Safe Logic: The TMUX6219DGKR includes a fail-safe logic feature that ensures the switch remains off if the power supply is lost, enhancing system safety and protecting against unintended signal transmission.
  • Break-Before-Make Switching: This multiplexer is designed with break-before-make (BBM) switching, which prevents momentary shorting when switching between signals, thereby preserving signal integrity and preventing potential damage to downstream components.

Applications

The TMUX6219DGKR is suitable for a variety of applications, including:

  • Data acquisition systems
  • Test and measurement equipment
  • Medical devices
  • Industrial process controls
  • Analog input multiplexing

Quality and Reliability

As with all Texas Instruments products, the TMUX6219DGKR is manufactured to the highest quality standards, ensuring robust performance and long-term reliability in demanding environments. This precision analog multiplexer is an ideal choice for designers seeking a dependable and efficient solution for their signal switching needs.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0199 $51.3383
41+ $2.4779 $101.5939
63+ $2.4004 $151.2252
87+ $2.3230 $202.1010
112+ $2.2456 $251.5072
150+ $2.0133 $301.9950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess