EN
  • EN
  • DE

TPS61311YFFR

Part No TPS61311YFFR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 1.5A Multiple LED Camera Flash and Video Light Driver With I2CTM Compatible Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 3
Voltage Supply MIN 2.5V
Voltage Supply MAX 5.5V
Voltage - Output 2.5 V ~ 5.7 V
Output Current per Channel 1.5A (Flash)
Frequency 1.92MHz
Dimming PWM
Applications Backlight, Camera Flash
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-UFBGA, DSBGA
Manufacturer Package 20-DSBGA (2.1x2)
Win Source Part Number 1272806-TPS61311YFFR
Manufacturer Homepage www.ti.com
Family Name TPS61311
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61311YFFR CAD Model

Description

The TPS61311YFFR is a high-efficiency synchronous boost converter integrated with a 1.2-A switch, designed and manufactured by Texas Instruments. This device is part of Texas Instruments' extensive range of power management ICs, known for their reliability and performance in various applications.

Key Features

  • Voltage Range: The TPS61311YFFR operates with an input voltage range of 0.9V to 5.5V, making it suitable for products powered by single-cell batteries or standard power supplies.
  • High Efficiency: With a synchronous boost topology, the device achieves high efficiency across a wide load range, which is essential for battery-powered applications.
  • Output Voltage: The output voltage is programmable and can be set up to 5.5V, which allows flexibility in powering up various components that require different voltage levels.
  • Current Rating: The integrated switch can handle up to 1.2A of current, providing sufficient power for a wide array of devices.
  • Package: The TPS61311YFFR comes in a compact DSBGA package, enabling it to fit into space-constrained applications.
  • Thermal Protection: It includes over-temperature protection that safeguards the device and the application during high-temperature conditions.

Applications

The TPS61311YFFR is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Wireless Peripherals
  • Handheld Devices
  • Power Banks
  • LED Lighting

Quality and Support

As with all Texas Instruments products, the TPS61311YFFR is designed to meet high-quality standards, ensuring reliable performance for critical applications. TI provides comprehensive technical support, including datasheets, reference designs, and simulation tools to assist designers in integrating this boost converter into their projects.

Ordering Information

The TPS61311YFFR is available for order in tape and reel packaging, facilitating easy assembly during the manufacturing process. For more details on pricing, availability, and ordering, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2523 $50.0920
100+ $1.0276 $102.7600
155+ $0.9955 $154.3025
210+ $0.9634 $202.3140
270+ $0.9312 $251.4240
360+ $0.8349 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess