EN
  • EN
  • DE

SN65DSI84ZQER

Part No SN65DSI84ZQER
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description MIPI DSI BRIDGE TO FLATLINK LVDS Single Channel DSI to Dual-Link LVDS Bridge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252639-SN65DSI84ZQER
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SN65DSI84
Introduction Date December 10, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65DSI84ZQER CAD Model

Description

Product Overview: Texas Instruments SN65DSI84ZQER

The Texas Instruments SN65DSI84ZQER is a cutting-edge MIPI DSI to LVDS bridge device that caters to the growing need for high-speed data transmission in compact and power-efficient applications. This innovative component is designed to interface between a MIPI DSI host and an LVDS display panel, making it an ideal solution for a wide range of applications, including mobile devices, automotive infotainment systems, and industrial displays.

Key Features

  • MIPI DSI Interface: The SN65DSI84ZQER supports MIPI DSI protocol with 1 to 4 data lanes at speeds up to 1 Gbps per lane, providing a flexible and high-speed connection to compatible DSI hosts.
  • LVDS Output: The device converts MIPI DSI input into LVDS output, enabling the connection to a broad range of LVDS display panels. It supports single-link LVDS with up to 24-bit color depth, ensuring rich and vibrant image quality.
  • Dual-Channel Support: With dual-channel LVDS output, the SN65DSI84ZQER can drive two displays simultaneously or a single high-resolution display, offering versatility in display configurations.
  • Low Power Consumption: Designed with power efficiency in mind, this bridge device minimizes power usage, making it suitable for battery-powered applications.
  • Compact Form Factor: The SN65DSI84ZQER comes in a compact QFN package, allowing for space-saving designs and integration into tight spaces.
  • Advanced Features: It includes features such as programmable display resolutions, an integrated DSI jitter filter, and EMI reduction, enhancing the overall performance and reliability of the display interface.

Applications

The versatility of the SN65DSI84ZQER makes it an excellent choice for a variety of applications that require a robust and reliable bridge between MIPI DSI and LVDS interfaces. Its primary applications include:

  • Smartphones and Tablets
  • Automotive Infotainment Systems
  • Portable Navigation Devices
  • Industrial and Medical Displays

Overall, the Texas Instruments SN65DSI84ZQER is a high-performance, feature-rich bridge device that offers a seamless and efficient solution for integrating advanced displays into a multitude of electronic products.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5234 $50.4680
43+ $2.3637 $101.6391
66+ $2.2839 $150.7374
95+ $2.1242 $201.7990
123+ $2.0443 $251.4489
153+ $1.9645 $300.5685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess