EN
  • EN
  • DE

SN65C3238EDB

Part No SN65C3238EDB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 5/3 28SSOP  /  5/3 Transceiver Full RS232 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 300 mV
Data Rate 1Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number 65C3238
Other Names SN65C3238EDB,SN65C3238EDBG4,SN65C3238EDBG4,TEXTISSN65C3238EDB,296-33570-5,2156-SN65C3238EDB
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261300-SN65C3238EDB
Ultra Librarian 3D Model Ultra Librarian SN65C3238EDB CAD Model

Description

The SN65C3238EDB is a robust interface solution from Texas Instruments, designed to meet the rigorous demands of communication and industrial applications. This device is part of TI's line of transceivers, which facilitate the transfer of data across serial communication protocols.

Key Features

  • Interface: The SN65C3238EDB is an 8-channel RS-232 line driver/receiver, which means it can convert signals between RS-232 and TTL/CMOS levels, enabling communication between microcontrollers and serial devices.
  • Data Rates: It supports data rates up to 250 kbps, making it suitable for applications requiring moderate speed data transfer.
  • Electrostatic Discharge Protection: The device includes an integrated electrostatic discharge (ESD) protection circuitry, which can withstand ESD strikes up to ±15kV, enhancing its reliability and longevity in harsh environments.
  • Low Power Consumption: With its low-power shutdown mode, the SN65C3238EDB conserves energy when not in active use, making it an energy-efficient choice for power-sensitive applications.
  • Supply Voltage: It operates from a single 3.0V to 5.5V power supply, providing design flexibility for various system voltage requirements.

Applications

The SN65C3238EDB is ideal for a range of applications that require reliable data transmission. These include:

  • Point-of-sale terminals
  • Telecommunications equipment
  • Networking equipment and routers
  • Industrial control systems
  • Computer peripheral interfacing

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65C3238EDB is no exception. Each device is rigorously tested to ensure it meets TI's high standards for performance and reliability. Customers can trust in the durability and long-term performance of this transceiver in their electronic designs.

Ordering and Packaging

The SN65C3238EDB comes in a DB package, which is a small-outline integrated circuit package, making it suitable for space-constrained applications. For ordering information, availability, and detailed specifications, customers can visit the Texas Instruments website or contact their local TI distributor.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess