EN
  • EN
  • DE

OPA3875IDBQ

Part No OPA3875IDBQ
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MUX TRIPLE 2:1 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Package Tube
Product Status Active
Applications Video
Switch Circuit SPDT
Number of Channels 1
Voltage - Supply, Single (V+) 5V
Voltage - Supply, Dual (V±) ±5V
-3db Bandwidth 425MHz
Features Buffered, RGB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number OPA3875
Standard Package 75 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 651031-OPA3875IDBQ
Ultra Librarian 3D Model Ultra Librarian OPA3875IDBQ CAD Model

Description

The OPA3875IDBQ from Texas Instruments is a high-performance, low-power video amplifier with an integrated buffer. This triple-channel, voltage feedback amplifier is designed to deliver outstanding video performance in a wide range of applications, making it an ideal choice for professional video processing, broadcast equipment, and high-definition television (HDTV) systems.

Key Features

  • High Bandwidth: The OPA3875IDBQ offers a high bandwidth of 500 MHz at a gain of +2, providing fast settling times and excellent fidelity for high-speed video signals.
  • Low Distortion: With a low differential gain and phase error, this product ensures minimal distortion, making it suitable for precision video applications.
  • Integrated Gain Buffers: The device includes integrated gain-of-2 buffers, which reduce external component count and simplify circuit design.
  • Flexible Power Supply: It operates from a single +5V to +12V or dual ±5V power supply, offering design flexibility for various system requirements.
  • Power Saving Mode: A power-down feature reduces the supply current to less than 1.5 mA/channel, providing power savings in applications where conservation is crucial.
  • Robust Packaging: Housed in a compact SSOP-20 (DBQ) package, the OPA3875IDBQ is designed to save space on printed circuit boards without compromising performance.

Applications

The versatility of the OPA3875IDBQ makes it an excellent choice for a variety of applications:

  • Professional Video Equipment
  • Broadcast Equipment
  • Video Switchers
  • Security Surveillance Systems
  • HDTV Receivers
  • Video Amplifiers

With its combination of high bandwidth, low distortion, and integrated features, the OPA3875IDBQ from Texas Instruments stands out as a superior solution for advanced video signal processing. Whether you're designing the next generation of video equipment or upgrading existing systems, this video amplifier is engineered to meet the rigorous demands of modern video applications.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7325 $54.1275
16+ $6.3447 $101.5152
25+ $6.1464 $153.6600
34+ $5.9481 $202.2354
44+ $5.7499 $252.9956
59+ $5.1550 $304.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess