EN
  • EN
  • DE
  • IT

SN65220YZBR

Part No SN65220YZBR
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description USB PORT TRANSIENT SUPPRESSORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Voltage - Clamping 7V
Technology Mixed Technology
Number of Circuits 1
Applications USB
Mounting SMD
Package 4-UFBGA, DSBGA
Manufacturer Package 4-DSBGA (1x1)
Win Source Part Number 1252582-SN65220YZBR
Manufacturer Homepage www.ti.com
Family Name SN65220
Introduction Date July 12, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65220YZBR CAD Model

Description

The SN65220YZBR is a state-of-the-art USB Transient Voltage Suppressor (TVS) designed and manufactured by the renowned electronics company, Texas Instruments (TI). This device is specifically engineered to protect sensitive electronics from voltage spikes and surges that are common in USB applications, including USB 1.1, 2.0, and other high-speed data interfaces.

Key Features

  • Protection: The device offers robust protection against electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surges, ensuring the safety and longevity of connected electronics.
  • Compatibility: With its wide compatibility, the SN65220YZBR is suitable for a variety of USB-powered devices, including smartphones, tablets, and other portable electronics.
  • Low Capacitance: It features low dynamic resistance and low capacitance, minimizing signal distortion and ensuring high-fidelity data transmission.
  • Compact Design: The small form factor of the component allows for easy integration into space-constrained designs without sacrificing performance.
  • High Reliability: Built to TI's high-quality standards, the SN65220YZBR promises a long operational life and consistent performance under varying conditions.

Applications

The versatility of the SN65220YZBR makes it an ideal choice for a wide range of applications, including:

  • USB hubs, peripherals, and docking stations
  • Consumer electronics such as digital cameras and audio devices
  • Portable medical equipment
  • Point-of-sale terminals

Technical Specifications

Some of the key technical specifications of the SN65220YZBR include:

  • Package Type: 5-pin SOT-23
  • Peak Pulse Power: 500W (8/20µs waveform)
  • Clamping Voltage: Low to moderate
  • Operating Temperature Range: -40°C to 85°C

With its comprehensive protection features and reliable performance, the SN65220YZBR from Texas Instruments is an essential component for engineers and designers looking to safeguard their USB interfaces and connected devices from voltage-related damages.

You May Also Be Interested in

Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
Littelfuse Inc.
TVS DEV MIXED 270V RADIAL LEAD
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess