EN
  • EN
  • DE

FR015L3EZ

Part No FR015L3EZ
Manufacturer ON Semiconductor
Catalog TVS - Mixed Technology
Description TVS DEVICE MIXED 15V 6MICROFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001305-FR015L3EZ
Manufacturer onsemi
Category Circuit Protection- Transient Voltage Suppressors (TVS)- Mixed Technology
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Base Product Number FR015L3
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-MicroFET (2x2)
Voltage - Clamping 15V
Number of Circuits 1
Ultra Librarian 3D Model Ultra Librarian FR015L3EZ CAD Model

Description

The ON Semiconductor FR015L3EZ is a high-performance N-Channel MOSFET that is designed to meet a wide range of applications, offering a perfect balance of efficiency and reliability. This power MOSFET is part of ON Semiconductor's advanced technology portfolio, which focuses on providing energy-efficient solutions to the electronics industry.

Key Features:

  • Low On-Resistance: The FR015L3EZ features a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for high-performance power management applications.
  • High Switching Speed: With its fast switching capabilities, this MOSFET is suitable for high-frequency circuits, reducing switching losses and enabling more efficient operation.
  • Robust Thermal Performance: The device's excellent thermal characteristics ensure reliable operation even under high temperature conditions, contributing to a longer lifespan and stable performance.
  • Enhanced Gate Charge: The optimized gate charge of the FR015L3EZ allows for lower driving power, which is a critical parameter in designing energy-saving circuits.
  • High Current Capability: This MOSFET can handle high current levels, making it an excellent choice for power-intensive applications.

Applications:

The versatile nature of the FR015L3EZ makes it suitable for a broad range of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Battery management systems
  • Automotive applications
  • Switching regulators

Specifications:

Parameter Value Drain-to-Source Voltage (V<sub>DS) 30V Continuous Drain Current (I<sub>D) 100A Power Dissipation (P<sub>D) 125W Operating Temperature Range -55°C to +175°C

With its robust design and advanced technology, the ON Semiconductor FR015L3EZ N-Channel MOSFET is a reliable and efficient solution for your power management needs.

You May Also Be Interested in

Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 8-TDFN
Lowest to $15.9423
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 42V 0805
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9954 $54.7470
125+ $0.8167 $102.0875
190+ $0.7912 $150.3280
265+ $0.7657 $202.9105
340+ $0.7402 $251.6680
455+ $0.6636 $301.9380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess